Weidmuller Rectangular Insert, Female, 3 Position, Screw; Product Range Weidmuller HTE/004

Description
RECTANGULAR INSERT, FEMALE, 3 POSITION, SCREW; Product Range:HA Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:3Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, FEMALE, 3 POSITION, SCREW; Product Range:HA Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:3Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Female, 3 Position, Screw; Product Range Weidmuller - 10B5832 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Female, 3 Position, Screw; Product Range Weidmuller
10B5832
Rectangular Insert, Female, 3 Position, Screw; Product Range Weidmuller 10B5832
RECTANGULAR INSERT, FEMALE, 3 POSITION, SCREW; Product Range:HA Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:3Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes

RECTANGULAR INSERT, FEMALE, 3 POSITION, SCREW; Product Range:HA Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:3Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10B5832
Product Name Rectangular Insert, Female, 3 Position, Screw; Product Range Weidmuller
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details