Weidmuller Mcb 489 3P D 60A Acdc Weidmuller BR3D60UC

Description
MCB 489 3P D 60A ACDC
Description
MCB 489 3P D 60A ACDC

Suppliers

Company
Product
Description
Supplier Links
Mcb 489 3P D 60A Acdc Weidmuller - 63AC2742 - Newark, An Avnet Company
Chicago, IL, United States
Mcb 489 3P D 60A Acdc Weidmuller
63AC2742
Mcb 489 3P D 60A Acdc Weidmuller 63AC2742
MCB 489 3P D 60A ACDC

MCB 489 3P D 60A ACDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63AC2742
Product Name Mcb 489 3P D 60A Acdc Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCPL-MB-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details