Weidmuller High Contact Density Connectors HEE Series

Description
The HEE series features high-density contacts and is designed based on the established HE inserts. The wire connection level is designed as a crimp contact. The established crimp connection has been used as a standard for decades. Crimp contacts are not delivered with the inserts. Number of poles: 10 - 64 Rated current: 16 A Rated voltage: 500 V Nominal voltage acc. to UL/CSA: 600 V AC/DC
Description
The HEE series features high-density contacts and is designed based on the established HE inserts. The wire connection level is designed as a crimp contact. The established crimp connection has been used as a standard for decades. Crimp contacts are not delivered with the inserts. Number of poles: 10 - 64 Rated current: 16 A Rated voltage: 500 V Nominal voltage acc. to UL/CSA: 600 V AC/DC

Suppliers

Company
Product
Description
Supplier Links
High Contact Density Connectors - HEE Series - Weidmuller
Richmond, VA, USA
High Contact Density Connectors
HEE Series
High Contact Density Connectors HEE Series
The HEE series features high-density contacts and is designed based on the established HE inserts. The wire connection level is designed as a crimp contact. The established crimp connection has been used as a standard for decades. Crimp contacts are not delivered with the inserts. Number of poles: 10 - 64 Rated current: 16 A Rated voltage: 500 V Nominal voltage acc. to UL/CSA: 600 V AC/DC

The HEE series features high-density contacts and is designed based on the established HE inserts.
The wire connection level is designed as a crimp contact. The established crimp connection has been used as a standard for decades. Crimp contacts are not delivered with the inserts.
Number of poles: 10 - 64
Rated current: 16 A
Rated voltage: 500 V
Nominal voltage acc. to UL/CSA: 600 V AC/DC

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Electrical Connectors
Product Number HEE Series
Product Name High Contact Density Connectors
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug; Female / Jack (optional feature)
Termination Cage, Crimp, Screw
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details