Weidmuller Mcb 489 3P B 60A Acdc Weidmuller BR3B60UC

Description
MCB 489 3P B 60A ACDC
Description
MCB 489 3P B 60A ACDC

Suppliers

Company
Product
Description
Supplier Links
Mcb 489 3P B 60A Acdc Weidmuller - 63AC2700 - Newark, An Avnet Company
Chicago, IL, United States
Mcb 489 3P B 60A Acdc Weidmuller
63AC2700
Mcb 489 3P B 60A Acdc Weidmuller 63AC2700
MCB 489 3P B 60A ACDC

MCB 489 3P B 60A ACDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63AC2700
Product Name Mcb 489 3P B 60A Acdc Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7821A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details