Weidmuller Mcb 489 3P B 1A Acdc Weidmuller BR3B1UC

Description
MCB 489 3P B 1A ACDC
Description
MCB 489 3P B 1A ACDC

Suppliers

Company
Product
Description
Supplier Links
Mcb 489 3P B 1A Acdc Weidmuller - 63AC2682 - Newark, An Avnet Company
Chicago, IL, United States
Mcb 489 3P B 1A Acdc Weidmuller
63AC2682
Mcb 489 3P B 1A Acdc Weidmuller 63AC2682
MCB 489 3P B 1A ACDC

MCB 489 3P B 1A ACDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63AC2682
Product Name Mcb 489 3P B 1A Acdc Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Female Connector - 8924 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
RP SMA (F) B/H St. Connector for RG316 Cable - ET-SFRS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details