Weidmuller Mcb 489 3P B 12A Acdc Weidmuller BR3B12UC

Description
MCB 489 3P B 12A ACDC
Description
MCB 489 3P B 12A ACDC

Suppliers

Company
Product
Description
Supplier Links
Mcb 489 3P B 12A Acdc Weidmuller - 63AC2684 - Newark, An Avnet Company
Chicago, IL, United States
Mcb 489 3P B 12A Acdc Weidmuller
63AC2684
Mcb 489 3P B 12A Acdc Weidmuller 63AC2684
MCB 489 3P B 12A ACDC

MCB 489 3P B 12A ACDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63AC2684
Product Name Mcb 489 3P B 12A Acdc Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to SMA Female, Adapter - 9246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SIM Card Connector 6 Pin Flip Type Metal Body CT - ET-SIM6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Modules (PEM) - 486-3-109-719-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details