Weidmuller Flexible Connectors HD Series

Description
The HD range features a high density of contacts. It is thus optimally suited for signal processing. The HD insert can be assembled with machined crimp contacts or fibre-optic contact. It is convincingly flexible. Number of poles: 7 - 128 Rated current: 10 A Rated voltage: 250 V Nominal voltage acc. to UL/CSA: 600 V AC/DC
Description
The HD range features a high density of contacts. It is thus optimally suited for signal processing. The HD insert can be assembled with machined crimp contacts or fibre-optic contact. It is convincingly flexible. Number of poles: 7 - 128 Rated current: 10 A Rated voltage: 250 V Nominal voltage acc. to UL/CSA: 600 V AC/DC

Suppliers

Company
Product
Description
Supplier Links
Flexible Connectors - HD Series - Weidmuller
Richmond, VA, USA
Flexible Connectors
HD Series
Flexible Connectors HD Series
The HD range features a high density of contacts. It is thus optimally suited for signal processing. The HD insert can be assembled with machined crimp contacts or fibre-optic contact. It is convincingly flexible. Number of poles: 7 - 128 Rated current: 10 A Rated voltage: 250 V Nominal voltage acc. to UL/CSA: 600 V AC/DC

The HD range features a high density of contacts. It is thus optimally suited for signal processing.
The HD insert can be assembled with machined crimp contacts or fibre-optic contact. It is convincingly flexible.
Number of poles: 7 - 128
Rated current: 10 A
Rated voltage: 250 V
Nominal voltage acc. to UL/CSA: 600 V AC/DC

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Electrical Connectors
Product Number HD Series
Product Name Flexible Connectors
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug; Female / Jack (optional feature)
Termination Cage, Crimp, Screw
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAV2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details