Weidmuller Mcb 489 3P C 30A Acdc Weidmuller BR3C30UC

Description
MCB 489 3P C 30A ACDC
Description
MCB 489 3P C 30A ACDC

Suppliers

Company
Product
Description
Supplier Links
Mcb 489 3P C 30A Acdc Weidmuller - 63AC2717 - Newark, An Avnet Company
Chicago, IL, United States
Mcb 489 3P C 30A Acdc Weidmuller
63AC2717
Mcb 489 3P C 30A Acdc Weidmuller 63AC2717
MCB 489 3P C 30A ACDC

MCB 489 3P C 30A ACDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63AC2717
Product Name Mcb 489 3P C 30A Acdc Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female Threaded Panel Receptacle - 8933 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMC (M) St. Connector for RG316 Cable - ET-SCMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details