Powell Electronics, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1500 2000 2500 2800 2850 2900 2950 3000 3050 3070 3080 3090 3100 3110 3120 3124 3125 3126 3127 3128 3129 3130 3131 3132 3133 3134 3135 3136 3140 3150 3160 3170 3180 3190 3200 3250 3300 3350 3400 3450 3500 4000 4500 5000 5409
Product Name Notes
.100 High-Temp Variable Post Height Term
1.00 mm Polarized Micro Skt Strip
1553 Twinax Bulkhead Jack | Straight | F
1553 Twinax Bulkhead Jack | Straight | R
1553 Twinax Bulkhead Jack, Straight, Rea
1553 Twinax Jack | Rear Mount | Full Cri
1553 Twinax Pin Contact | Use with BJ345
1553 Twinax Pin Contact | Use with BJ459
3450 SERIES JACK, STRAIGHT, BLKHD MT (RE
450 SERIES JACK BODY ASSY, STRAIGHT, BLK
450 SERIES JACK, STRAIGHT, BLKHD MT (REA
50 OHM Connector
Adaptors
AG 7-PIN M NI CONN H
Antirotation receptacle for the tighteni
BACK SHELL
BACKSHELL
BJA 15 A1188
Blanking Plug, 30 mm
BLIND MATE 8P RECEPT
BLKHD RCA JCK TO JCK,GOLD,RoHS
BLKHD RCA JKTO JK,BLK INS,RoHS
BNC 'T' Adapter | 50 Ohm
BNC Bulkhead Cable Jack | 50 Ohm | Insul
BNC Bulkhead Jack | 50 Ohm | Insulated |
BNC Bulkhead Jack | 50 Ohm | Straight |
BNC Bulkhead Jack | 50 Ohm | Wrench Crim
BNC Bulkhead Jack, 50 Ohm, Straight, Fro
BNC BULKHEAD JACK, 50 OHM, STRAIGHT, REA
BNC Bulkhead Push-on Jack | Straight | F
BNC CONNECTOR, DUO METAL
BNC CONNECTOR, DUO PLASTIC
BNC JACK (50Ω), BLKHD MT, INSULATED, TOO
BPCU-C-S-0.25-UC-P
BPCU-C-S-0.50-UC-P
BPCU-C-S-0.75-UC-P
Brass inline check valve, 2 connection,
BULHD RCA JCK TO JCK,RED RoHS
BULKHEAD JACK,BNC
BULKHEAD JACK
Circular Tools, Hardware & Accessories
CLASS 2 TX PLUG-IN 20VA 120V
CONNECTOR
Connectors
Electronic Component
FRNT BLKHD RCA JCK, GOLD, RoHS
FRNT BLKHD RCA JCK,GOLD, RoHS
FRNT BLKHD RCA JCK,YL INS,RoHS
FRNT BLKHD RCA JK,BLK INS,RoHS
FRNT BLKHD RCA JK,RED INS,RoHS
FRNT BLKHD RCA JK,WHT INS,RoHS
FRNT BULKHD RCA JCK, GOLD,RoHS
MS27478Y10E35P Connector
N Adapter
N Bulkhead Cable Jack, 50 Ohm, Wrench Cr
RF Coaxial Connector
RF Connector
RJ45 Modular Jack, PCB Mount
Slim Body Double-Row IDC Male Assemblies
TBD BACKSHELL
TNC Bulkhead Cable Jack | 50 Ohm | Wrenc
TNC Bulkhead Jack | 50 Ohm | Full Crimp
TNC Bulkhead Jack | 50 Ohm | Insulated |
TNC Bulkhead Jack, 50 Ohm, Insulatd, Str
TNC Bulkhead Jack, 50 Ohm, Insulated, Wr
TPS Bulkhead Jack, 50 Ohm, Feed-thru, 3
TPS JACK (50 OHMS), BLKHD MT (REAR), NON
TRB 'T' Adapter | 3-lug
TRB Connector
TRB JACK, STRAIGHT, BLKHD MT (REAR), INS
TRB JACK, STRAIGHT, BLKHD MT (REAR), NON
TRB JACK, STRAIGHT, BLKHD MT (REAR), SOL
TRB T ADAPTER. 2 LUG
TRN JACK, STRAIGHT, BLKHD MT, FEED-THRU,
TRS Bulkhead Jack | Feed-Through | 3-lug
TRS Bulkhead Jack | Full Crimp | Straigh
TRS Bulkhead Jack | Insulated | Full Cri
TRS Bulkhead Jack | Straight | Flange Mo
TRS Bulkhead Jack | Straight | Front Mou
TRS Bulkhead Jack | Wrench Crimp | Strai
TRS Bulkhead Push-on Jack | Straight | R
TRS FEMALE
TRS JACK, STRAIGHT, BLKHD MT (REAR), INS
TRS JACK, STRAIGHT, BLKHD MT (REAR), TOO
TRS JACK, STRAIGHT, BLKHD MT (REAR), WRE
TRS, T ADAPTER, INLINE JACKS TO PLUG
TRT 'T' Adapter | Threaded
TRT Bulkhead Jack, Insulated, Straight,
TRT JACK, STRAIGHT, BLKHD MT (REAR), NON
TRT JACK, STRAIGHT, BLKHD MT (REAR), TOO
TTM BNC BLKD JACK REAR MNT
TTM Bulkhead Jack | Feed-Through | Threa
TTM Bulkhead Jack | Straight | Front Mou
TTM Bulkhead Jack | Straight | Rear Moun
TTM Bulkhead Jack
TTM JACK
Twinax F 0Hz to 2MHz Solder Pot ST Panel
Twinax PL 0Hz to 2MHz Crimp ST Panel Mou
Twinax TRS Bulkhead Jack, Crimp, Rear, 3
Twinax/Triax PL 0Hz to 2MHz Crimp ST Pan
Twinax/Triax SKT 0Hz to 2MHz Crimp ST Pa
TYPE N JACK (50 OHMS), STRAIGHT, FEEDTHR

<< Prev Next >>