Switchcraft, Inc. RCA Panel Mount Jack BPJF03AUX

Description
RCA Panel Mount Jack, Front Mount, White Insulator, Gold Finish Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).
Request a Quote Datasheet
Description
RCA Panel Mount Jack, Front Mount, White Insulator, Gold Finish Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RCA Panel Mount Jack - BPJF03AUX - Conxall Corporation
Villa Park, IL, USA
RCA Panel Mount Jack
BPJF03AUX
RCA Panel Mount Jack BPJF03AUX
RCA Panel Mount Jack, Front Mount, White Insulator, Gold Finish Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).

RCA Panel Mount Jack, Front Mount, White Insulator, Gold Finish
Switchcraft 2-conductor RCA jack for front-of-panel or rear panel mount, using hex nut (supplied).

Supplier's Site
Barrel - Barrel - Audio Connectors - BPJF03AUX - 1094765-BPJF03AUX - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - BPJF03AUX
1094765-BPJF03AUX
Barrel - Barrel - Audio Connectors - BPJF03AUX 1094765-BPJF03AUX
Manufacturer: Switchcraft Inc. Win Source Part Number: 1094765-BPJF03AUX Packaging: Bulk Features: Grounding Tab, Mounting Hardware Connector Type: Phono (RCA) Jack Termination: Solder Eyelet(s) Gender: Female Mounting: Panel Mount Body Material: Brass Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Gold Panel Hole Size: 0.402" (10.20mm) Industry Recognized Mating Diameter: 3.20mm ID, 9.00mm OD (RCA) Actual Diameter: 0.134" (3.40mm ID), 0.325" (8.25mm OD) Insulation Color: White Thread Size: 1/4"-32 Categories: Connectors, Interconnects Status: Active Signal Lines: Mono Body Color: Silver Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Switchcraft Inc.
Win Source Part Number: 1094765-BPJF03AUX
Packaging: Bulk
Features: Grounding Tab, Mounting Hardware
Connector Type: Phono (RCA) Jack
Termination: Solder Eyelet(s)
Gender: Female
Mounting: Panel Mount
Body Material: Brass
Number of Positions/Contacts: 2 Conductors, 2 Contacts
Internal Switch(s): Does Not Contain Switch
Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer
Contact Material - Plating: Gold
Panel Hole Size: 0.402" (10.20mm)
Industry Recognized Mating Diameter: 3.20mm ID, 9.00mm OD (RCA)
Actual Diameter: 0.134" (3.40mm ID), 0.325" (8.25mm OD)
Insulation Color: White
Thread Size: 1/4"-32
Categories: Connectors, Interconnects
Status: Active
Signal Lines: Mono
Body Color: Silver
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio & Video Connectors - BPJF03AUX - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
BPJF03AUX
Audio & Video Connectors BPJF03AUX
FRNT BULKHD RCA JCK, GOLD,RoHS

FRNT BULKHD RCA JCK, GOLD,RoHS

Buy Now
Audio Connectors - SC2440-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC2440-ND
Audio Connectors SC2440-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Eyelet(s)

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Eyelet(s)

Buy Now Datasheet
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - BPJF03AUX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
BPJF03AUX
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks BPJF03AUX
Connectors Audio/Video,Phone,Hd phne,Phono/RCA Plugs/Jacks

Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks

Buy Now
Connector, Frnt Bulrhd Rca Jck Rohs Compliant Switchcraft/conxall - 52M9743 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Frnt Bulrhd Rca Jck Rohs Compliant Switchcraft/conxall
52M9743
Connector, Frnt Bulrhd Rca Jck Rohs Compliant Switchcraft/conxall 52M9743
CONNECTOR, FRNT BULRHD RCA JCK ROHS COMPLIANT: NO

CONNECTOR, FRNT BULRHD RCA JCK ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Conxall Corporation Win Source Electronics Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BPJF03AUX 1094765-BPJF03AUX BPJF03AUX SC2440-ND BPJF03AUX 52M9743
Product Name RCA Panel Mount Jack Barrel - Barrel - Audio Connectors - BPJF03AUX Audio & Video Connectors Audio Connectors Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Connector, Frnt Bulrhd Rca Jck Rohs Compliant Switchcraft/conxall
Gender Female / Jack Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details