Powell Electronics, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1500 2000 2500 2800 2850 2900 2950 3000 3050 3060 3070 3080 3090 3100 3110 3118 3119 3120 3121 3122 3123 3124 3125 3126 3127 3128 3129 3130 3140 3150 3160 3170 3180 3190 3200 3250 3300 3350 3400 3450 3500 4000 4500 5000 5409
Product Name Notes
.100 Low Profile Single Row, Screw Mach
2.00 mm FleXYZ High-Density Board Stacke
backshell
BATTERY CONNECTOR
BTB 0.5MM F 20P GOLD H=3.7MM BK CAP TR R
BTB 0.5MM F 24P GOLD H=2.74MM BK PEG CAP
BTB 0.5MM M 20P GOLD H=2.74MM BK CAP TR
BTB 0.5MM M 24P GOLD H=2.74MM BK PEG CAP
BTB 0.635MM PLG 40P SEL-GOLD MATTE TIN H
BTB 0.8MM F 10P GOLD H=3.55MM CAP HF BK
BTB 0.8MM F 10P GOLD H=3.55MM MYLAR HF B
BTB 0.8mm F 10P GOLD H=5.05mm HF BK CAP
BTB 0.8MM F 10P GOLD H=6.05MM CAP HF BK
BTB 0.8MM F 12P GOLD H=2.4MM NAT TR RoHS
BTB 0.8mm F 16P GOLD H=3.55mm HF BK CAP
BTB 0.8mm F 16P GOLD H=3.55mm HF BK TR R
BTB 0.8MM F 16P GOLD H=3.55MM MYLAR NAT
BTB 0.8MM F 16P GOLD H=6.05MM BK HF TR R
BTB 0.8mm F 16P GOLD H=6.05mm HF BK CAP
BTB 0.8MM F 16P GOLD H=6.05MM MYLAR BK H
BTB 0.8MM F 16P GOLD H=6.05MM MYLAR NAT
BTB 0.8mm F 30P GOLD H=5.05mm HF BK CAP
BTB 0.8MM F 36P GOLD H=6.05MM MYLAR BK H
BTB 0.8mm F 50P GOLD H=5.05mm HF BK CAP
BTB 0.8MM M 10P GOLD H=3.55MM CAP HF BK
BTB 0.8MM M 12P GOLD H=2.4MM NAT TR RoHS
BTB 0.8MM M 16P GOLD H=3.55MM CAP HF BK
BTB 0.8MM M 16P GOLD H=3.55MM HF BK TR R
BTB 0.8MM M 16P GOLD H=3.55MM MYLAR NAT
BTB 0.8MM M 24P GOLD H=3.55MM 10G+GBPS C
BTB 0.8mm M 30P GOLD H=3.55mm HF BK CAP
BTB 0.8MM M 60P SEL-GOLD H=6.60MM WHT CA
BTB 0.8mm M 80P GOLD H=3.55mm HF BK CAP
Ceres, Standard Size, 10A+5A, 06 Pins, O
Ceres, Standard Size, 10A+5A, 06 Pins, R
Ceres, Standard Size, Plastic, 10A+5A, 0
CONN SOCKET 28POS SMD GOLD
CONN SOCKET 40POS SMD GOLD
CONNECTOR, BOARD TO BOARD CONNECTOR
Connector
Connectors
Electronic Component
Patchcord Assembly CAT6, White - 0.5M
RJ45 Modular Jack, PCB Mount
S2 3Pins BC T/H Type -HF
S22P SMT BATT CONN-HF
S23 PIN BATTERY CONNECTOR
S23 PINS BATTERY CONNECTOR
S23P BC VERTICAL 0.38UM AU-HF
S23PINS BC 15U AU-HF
S23PINS SMT BATTERY CONN-HF
S23PINS SMT BC 2.0MM PITCH-HF
S23PINS SMT BC-HF
S24PINS BATTERY CONNECTOR-HF
S24Pins SMT Battery Conn.-HF
S2@3P BC VERTICAL 0.38UM AU-HF
X-Lok, Standard Size, 10A+5A, 06 Pins, O
X-Lok, Standard Size, Plastic, 10A+5A, 0

<< Prev Next >>