Adapter Coaxial Connector TRB Twinaxial/Triaxial (Concentric ) Plug, Male Pin To TRB Twinaxial/Triaxial (Concentric) Jack, Female Socket (2) Non-Constant
TRB 'T' ADAPTER, 3-LUG
RF Adapters - Tee TRB T Adapter 3-lug
TEE ADAPTER, TRB TWINAXIAL-TRIAXIAL, JACK TO PLUG; Convert From Coax Type:TRB; Convert From Gender:Plug; Convert To Coax Type:TRB; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:-; Product Range:- RoHS Compliant: Yes
TEE ADAPTER, TRB TWINAXIAL-TRIAXIAL, JACK TO PLUG; CONNECTOR TYPE:INTRA SERIES COAXIAL; ADAPTER BODY STYLE:TEE ADAPTER; CONVERT FROM COAX TYPE:TRB; CONVERT FROM GENDER:PLUG; CONVERT TO COAX TYPE:TRB; CONVERT TO GENDER:JACK, JACK ROHS COMPLIANT: YES
RF / Coaxial Adaptor, Inter Series Coaxial, Tee Adapter, TRB, Plug, TRB, Jack, Jack RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors |
| Product Number | BN73 | 1097-1040-ND | BN73 | BN73 | 91B3440 | 55W2243 |
| Product Name | adapters | Coaxial Connector (RF) Adapters | Connectors Circlr,Industrial,Metal,Assembld/Kitted | RF Adapters - Tee | Tee Adapter, Trb Twinaxial-Triaxial, Jack To Plug; Convert From Coax Type Trompeter - Cinch Connectivity | Rf / Coaxial Adaptor, Inter Series Coaxial, Tee Adapter, Trb, Plug, Trb, Jack, Jack Rohs Compliant Trompeter - Cinch Connectivity |
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack | Female / Jack |