Datakey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| Bar Series Receptacles with Flat Targets mate with all Datakey Bar Series Tokens. The receptacles are designed to mount on the surface of an OEM device (enclosure, housing, panel, etc.)... | |
| The Bar Series Receptacle is an "on-surface" mount interface connector that mates with all Datakey Bar Series Tokens. The receptacle is designed to mount on the surface of an OEM... | |
| The KC4210 Keyceptacle is an interface connector for all of Datakey’s serial memory keys. The device provides the physical and electrical connection between the serial Key and host hardware. It... | |
| The KC4210L Keyceptacle access device is an LED-equipped interface connector for all of Datakey's serial memory Keys. The device provides the physical and electrical connection between the serial key and... | |
| The KC4210PCB Keyceptacle access device is a space-saving interface connector for all Datakey’s serial memory keys. Designed to mount directly onto your printed circuit board, it is more compact than... | |
| The KSD Insert Receptacle is an interface connector for all serial memory (Microwire, I2C, SPI) “Plug” data carriers. The device provides the physical and electrical connection between the carrier and... | |
| The KSD Receptacle is an interface connector for all serial memory (Microwire, I2C, SPI) “Plug” data carriers. The device provides the physical and electrical connection between the carrier and the... | |
| The SR4210 is a panel-mount interface connector for all Datakey’s SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ Tokens. The SR4210 Receptacle features corrosion-resistant, gold dot contacts that perform reliably over a... | |
| The SR4210PCB Receptacle is a board-mount interface connector for all Datakey’s SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ Tokens. The SR4210PCB Receptacle features corrosion-resistant, gold dot contacts that perform reliably over... | |
| The SR4210SM is a board-mount receptacle for all Datakey SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ memory tokens. The SR4210SM receptacle features corrosion-resistant, gold dot contacts that perform reliably over a... | |
| The SR4210SMT Receptacle is a board-mount interface connector for all Datakey’s SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ Tokens. The SR4210SMT Receptacle features corrosion-resistant, gold dot contacts that perform reliably over... | |
| The SR4220PCB Receptacle is a board-mount interface connector for all Datakey’s SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ Tokens. The SR4220PCB Receptacle features corrosion-resistant, gold dot contacts that perform reliably over... | |
| The SR4220SM is a board-mount receptacle for all Datakey SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ memory tokens. The SR4220SM receptacle features corrosion-resistant, gold dot contacts that perform reliably over a... | |
| The SR4220SMT Receptacle is a board-mount interface connector for all Datakey’s SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ Tokens. The SR4220SMT Receptacle features corrosion-resistant, gold dot contacts that perform reliably over... | |
| The SR4220VRT Receptacle is a board-mount interface connector for all Datakey Electronics’ SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ Tokens. The SR4220VRT Receptacle features corrosion-resistant, gold dot contacts that perform reliably... | |
| The SR4230PCB Receptacle is a board-mount interface connector for all Datakey’s SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ Tokens. The SR4230PCB Receptacle features corrosion-resistant, gold dot contacts that perform reliably over... | |
| The SR4230SM is a board-mount receptacle for all Datakey SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ memory tokens. The SR4230SM receptacle features corrosion-resistant, gold dot contacts that perform reliably over a... | |
| The SR4230SMT Receptacle is a board-mount interface connector for all Datakey’s SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ Tokens. The SR4230SMT Receptacle features corrosion-resistant, gold dot contacts that perform reliably over... | |
| The SR4310 series are panel-mount interface connectors that mate with all Datakey’s serial memory SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ Tokens. This series is designed with custom mounting features and... | |
| The SR4310xL series panel-mount receptacles mate with all Datakey’s serial memory SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ memory tokens. This series is designed with custom mounting features and details to... | |
| The SR4410 series are “behind-panel” mount interface connectors that mate with all Datakey’s serial memory SlimLine™, Extended SlimLine, NFX and RUGGEDrive™ Tokens. This series is designed with custom mounting features... | |
| The SR4410xL series “behind” panel-mount receptacles mate with all Datakey’s serial memory SlimLine™, Extended SlimLine, NFX and RUGGEDrive™ memory tokens. This series is designed with custom mounting features and details... | |
| The UR4210 is a panel-mount interface connector that mates with Datakey’s UFX RUGGEDrive™ (USB) memory tokens – providing a convenient, standard USB 2.0 (high-speed) Mass-Storage-Device interface for embedded systems. See... | |
| The UR4310 series are panel-mount interface connectors that mate with Datakey’s UFX RUGGEDrive™ (USB) memory tokens – providing a convenient, standard USB 2.0 (high-speed) Mass-Storage-Device interface for embedded systems. The... | |
| The UR4410 series are “behind-panel” mount interface connectors that mate with Datakey’s UFX RUGGEDrive™ (USB) memory tokens – providing a convenient, standard USB 2.0 (high-speed) Mass-Storage-Device interface for embedded systems. |