Datakey Datakey Memory Key Receptacle KC4210 Series

Description
The KC4210 Keyceptacle is an interface connector for all of Datakey’s serial memory keys. The device provides the physical and electrical connection between the serial Key and host hardware. It supports the interchangeable use of various capacity keys and is designed to provide reliable connection over an operating life of at least 200,000 cycles (insertions and removals). The KC4210 also contains a Last-On/First-Off (LOFO) switch that may be used to protect the host bus by ensuring that keys have made secure contact with the access Keyceptacle before any signals are transmitted.
Datasheet
Description
The KC4210 Keyceptacle is an interface connector for all of Datakey’s serial memory keys. The device provides the physical and electrical connection between the serial Key and host hardware. It supports the interchangeable use of various capacity keys and is designed to provide reliable connection over an operating life of at least 200,000 cycles (insertions and removals). The KC4210 also contains a Last-On/First-Off (LOFO) switch that may be used to protect the host bus by ensuring that keys have made secure contact with the access Keyceptacle before any signals are transmitted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey Memory Key Receptacle - KC4210 Series - Datakey
Eden Prairie, MN, United States
Datakey Memory Key Receptacle
KC4210 Series
Datakey Memory Key Receptacle KC4210 Series
The KC4210 Keyceptacle is an interface connector for all of Datakey’s serial memory keys. The device provides the physical and electrical connection between the serial Key and host hardware. It supports the interchangeable use of various capacity keys and is designed to provide reliable connection over an operating life of at least 200,000 cycles (insertions and removals). The KC4210 also contains a Last-On/First-Off (LOFO) switch that may be used to protect the host bus by ensuring that keys have made secure contact with the access Keyceptacle before any signals are transmitted.

The KC4210 Keyceptacle is an interface connector for all of Datakey’s serial memory keys. The device provides the physical and electrical connection between the serial Key and host hardware. It supports the interchangeable use of various capacity keys and is designed to provide reliable connection over an operating life of at least 200,000 cycles (insertions and removals). The KC4210 also contains a Last-On/First-Off (LOFO) switch that may be used to protect the host bus by ensuring that keys have made secure contact with the access Keyceptacle before any signals are transmitted.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Electrical Connectors
Product Number KC4210 Series
Product Name Datakey Memory Key Receptacle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro (M12) receptacle - 888D-F5AE1-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCN-FHCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
PCI Express - 10018783-11022TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers