Datakey Datakey SlimLine™ Memory Token Receptacle SR4410xL Series

Description
The SR4410xL series “behind” panel-mount receptacles mate with all Datakey’s serial memory SlimLine™, Extended SlimLine, NFX and RUGGEDrive™ memory tokens. This series is designed with custom mounting features and details to provide enhanced water protection. The receptacle body has a 2-piece construction – combining the field-proven SlimLine Receptacle frame/contact system on the inside with a tough outer “shell” that provides additional strength and environmental protection. The receptacle is available in a splash-proof (i.e. IP-65, SR4410SL) version and an immersion rated (i.e. IP-67, SR4410IL) version. It is also available with the outer shell molded in a highly conductive material to provide EMI reduction (i.e. IP-67 & EMI, SR4410EL) through both reflection and absorption. The SR4410xL series of receptacles features a Molex CLIK-Mate™ wire-to-board PCB connector to provide a secure mating connection to the cable. See SR4410 Panel-Mount Series datasheet for the standard, non-locking connector. As with all Datakey SlimLine Token Receptacles, this receptacle series features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The token/receptacle system also provides a Last-On/First-Off (LOFO) contact that is used by system designers to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact factory for this option with NFX, UFX and DFX Tokens). The receptacles feature two non-threaded holes allowing for a variety of customer-supplied fasteners to be used. A gasket is provided with each receptacle for sealing. IP Rated The SR4410xL series is available in both an IP65 rated version (SR4410SL) and IP67 rated versions (SR4410IL & SR4410EL) for applications where preventing water ingress is needed. EMI Reduction The SR4410EL model features an outer shell molded in a carbon-loaded composite and uses an electrically conductive silicone gasket to provide EMI reduction through both reflection and absorption.
Datasheet
Description
The SR4410xL series “behind” panel-mount receptacles mate with all Datakey’s serial memory SlimLine™, Extended SlimLine, NFX and RUGGEDrive™ memory tokens. This series is designed with custom mounting features and details to provide enhanced water protection. The receptacle body has a 2-piece construction – combining the field-proven SlimLine Receptacle frame/contact system on the inside with a tough outer “shell” that provides additional strength and environmental protection. The receptacle is available in a splash-proof (i.e. IP-65, SR4410SL) version and an immersion rated (i.e. IP-67, SR4410IL) version. It is also available with the outer shell molded in a highly conductive material to provide EMI reduction (i.e. IP-67 & EMI, SR4410EL) through both reflection and absorption. The SR4410xL series of receptacles features a Molex CLIK-Mate™ wire-to-board PCB connector to provide a secure mating connection to the cable. See SR4410 Panel-Mount Series datasheet for the standard, non-locking connector. As with all Datakey SlimLine Token Receptacles, this receptacle series features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The token/receptacle system also provides a Last-On/First-Off (LOFO) contact that is used by system designers to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact factory for this option with NFX, UFX and DFX Tokens). The receptacles feature two non-threaded holes allowing for a variety of customer-supplied fasteners to be used. A gasket is provided with each receptacle for sealing. IP Rated The SR4410xL series is available in both an IP65 rated version (SR4410SL) and IP67 rated versions (SR4410IL & SR4410EL) for applications where preventing water ingress is needed. EMI Reduction The SR4410EL model features an outer shell molded in a carbon-loaded composite and uses an electrically conductive silicone gasket to provide EMI reduction through both reflection and absorption.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey SlimLine™ Memory Token Receptacle - SR4410xL Series - Datakey
Eden Prairie, MN, United States
Datakey SlimLine™ Memory Token Receptacle
SR4410xL Series
Datakey SlimLine™ Memory Token Receptacle SR4410xL Series
The SR4410xL series “behind” panel-mount receptacles mate with all Datakey’s serial memory SlimLine™, Extended SlimLine, NFX and RUGGEDrive™ memory tokens. This series is designed with custom mounting features and details to provide enhanced water protection. The receptacle body has a 2-piece construction – combining the field-proven SlimLine Receptacle frame/contact system on the inside with a tough outer “shell” that provides additional strength and environmental protection. The receptacle is available in a splash-proof (i.e. IP-65, SR4410SL) version and an immersion rated (i.e. IP-67, SR4410IL) version. It is also available with the outer shell molded in a highly conductive material to provide EMI reduction (i.e. IP-67 & EMI, SR4410EL) through both reflection and absorption. The SR4410xL series of receptacles features a Molex CLIK-Mate™ wire-to-board PCB connector to provide a secure mating connection to the cable. See SR4410 Panel-Mount Series datasheet for the standard, non-locking connector. As with all Datakey SlimLine Token Receptacles, this receptacle series features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The token/receptacle system also provides a Last-On/First-Off (LOFO) contact that is used by system designers to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact factory for this option with NFX, UFX and DFX Tokens). The receptacles feature two non-threaded holes allowing for a variety of customer-supplied fasteners to be used. A gasket is provided with each receptacle for sealing. IP Rated The SR4410xL series is available in both an IP65 rated version (SR4410SL) and IP67 rated versions (SR4410IL & SR4410EL) for applications where preventing water ingress is needed. EMI Reduction The SR4410EL model features an outer shell molded in a carbon-loaded composite and uses an electrically conductive silicone gasket to provide EMI reduction through both reflection and absorption.

The SR4410xL series “behind” panel-mount receptacles mate with all Datakey’s serial memory SlimLine™, Extended SlimLine, NFX and RUGGEDrive™ memory tokens. This series is designed with custom mounting features and details to provide enhanced water protection. The receptacle body has a 2-piece construction – combining the field-proven SlimLine Receptacle frame/contact system on the inside with a tough outer “shell” that provides additional strength and environmental protection. The receptacle is available in a splash-proof (i.e. IP-65, SR4410SL) version and an immersion rated (i.e. IP-67, SR4410IL) version. It is also available with the outer shell molded in a highly conductive material to provide EMI reduction (i.e. IP-67 & EMI, SR4410EL) through both reflection and absorption. The SR4410xL series of receptacles features a Molex CLIK-Mate™ wire-to-board PCB connector to provide a secure mating connection to the cable. See SR4410 Panel-Mount Series datasheet for the standard, non-locking connector.

As with all Datakey SlimLine Token Receptacles, this receptacle series features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The token/receptacle system also provides a Last-On/First-Off (LOFO) contact that is used by system designers to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact factory for this option with NFX, UFX and DFX Tokens). The receptacles feature two non-threaded holes allowing for a variety of customer-supplied fasteners to be used. A gasket is provided with each receptacle for sealing.

IP Rated

The SR4410xL series is available in both an IP65 rated version (SR4410SL) and IP67 rated versions (SR4410IL & SR4410EL) for applications where preventing water ingress is needed.

EMI Reduction

The SR4410EL model features an outer shell molded in a carbon-loaded composite and uses an electrically conductive silicone gasket to provide EMI reduction through both reflection and absorption.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Electrical Connectors
Product Number SR4410xL Series
Product Name Datakey SlimLine™ Memory Token Receptacle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products