Datakey Datakey Bar Series Memory Token Receptacle BRLG, BRLN, BRSG, BRSN

Description
The Bar Series Receptacle is an "on-surface" mount interface connector that mates with all Datakey Bar Series Tokens. The receptacle is designed to mount on the surface of an OEM device (enclosure, housing, panel, etc.) with contact pins that extend into that device for electrical connection. This mounting method minimizes the amount of interior space required to integrate the receptacle into the OEM device. The Bar Receptacle ships with an adhesive gasket which contributes to the product's installation and sealing. Models without the adhesive gasket are also available. The receptacle is further secured using threaded inserts (2) resident in the receptacle. Connection to the receptacle’s contact pins is made with "push-on" style connectors and the contact pins are available in different lengths (including custom length options) to accommodate various wall thicknesses and mating connectors. Contact the factory for more details. Designed for use in the most challenging environments, the Bar family meets several MIL-STD-810F specifications, provides an intuitive “slide-in” / “slide-out” operation, and features an open design for easy in-field cleaning. The Bar Receptacle also incorporates internal design features to reduce electromagnetic emissions. The receptacle also features a retention pin that provides tactile feedback when the token is fully inserted and helps keep the token firmly in place during operation—standing up to the most demanding vibration and shock requirements.
Datasheet
Description
The Bar Series Receptacle is an "on-surface" mount interface connector that mates with all Datakey Bar Series Tokens. The receptacle is designed to mount on the surface of an OEM device (enclosure, housing, panel, etc.) with contact pins that extend into that device for electrical connection. This mounting method minimizes the amount of interior space required to integrate the receptacle into the OEM device. The Bar Receptacle ships with an adhesive gasket which contributes to the product's installation and sealing. Models without the adhesive gasket are also available. The receptacle is further secured using threaded inserts (2) resident in the receptacle. Connection to the receptacle’s contact pins is made with "push-on" style connectors and the contact pins are available in different lengths (including custom length options) to accommodate various wall thicknesses and mating connectors. Contact the factory for more details. Designed for use in the most challenging environments, the Bar family meets several MIL-STD-810F specifications, provides an intuitive “slide-in” / “slide-out” operation, and features an open design for easy in-field cleaning. The Bar Receptacle also incorporates internal design features to reduce electromagnetic emissions. The receptacle also features a retention pin that provides tactile feedback when the token is fully inserted and helps keep the token firmly in place during operation—standing up to the most demanding vibration and shock requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey Bar Series Memory Token Receptacle - BRLG, BRLN, BRSG, BRSN - Datakey
Eden Prairie, MN, United States
Datakey Bar Series Memory Token Receptacle
BRLG, BRLN, BRSG, BRSN
Datakey Bar Series Memory Token Receptacle BRLG, BRLN, BRSG, BRSN
The Bar Series Receptacle is an "on-surface" mount interface connector that mates with all Datakey Bar Series Tokens. The receptacle is designed to mount on the surface of an OEM device (enclosure, housing, panel, etc.) with contact pins that extend into that device for electrical connection. This mounting method minimizes the amount of interior space required to integrate the receptacle into the OEM device. The Bar Receptacle ships with an adhesive gasket which contributes to the product's installation and sealing. Models without the adhesive gasket are also available. The receptacle is further secured using threaded inserts (2) resident in the receptacle. Connection to the receptacle’s contact pins is made with "push-on" style connectors and the contact pins are available in different lengths (including custom length options) to accommodate various wall thicknesses and mating connectors. Contact the factory for more details. Designed for use in the most challenging environments, the Bar family meets several MIL-STD-810F specifications, provides an intuitive “slide-in” / “slide-out” operation, and features an open design for easy in-field cleaning. The Bar Receptacle also incorporates internal design features to reduce electromagnetic emissions. The receptacle also features a retention pin that provides tactile feedback when the token is fully inserted and helps keep the token firmly in place during operation—standing up to the most demanding vibration and shock requirements.

The Bar Series Receptacle is an "on-surface" mount interface connector that mates with all Datakey Bar Series Tokens. The receptacle is designed to mount on the surface of an OEM device (enclosure, housing, panel, etc.) with contact pins that extend into that device for electrical connection. This mounting method minimizes the amount of interior space required to integrate the receptacle into the OEM device. The Bar Receptacle ships with an adhesive gasket which contributes to the product's installation and sealing. Models without the adhesive gasket are also available. The receptacle is further secured using threaded inserts (2) resident in the receptacle. Connection to the receptacle’s contact pins is made with "push-on" style connectors and the contact pins are available in different lengths (including custom length options) to accommodate various wall thicknesses and mating connectors. Contact the factory for more details.

Designed for use in the most challenging environments, the Bar family meets several MIL-STD-810F specifications, provides an intuitive “slide-in” / “slide-out” operation, and features an open design for easy in-field cleaning. The Bar Receptacle also incorporates internal design features to reduce electromagnetic emissions. The receptacle also features a retention pin that provides tactile feedback when the token is fully inserted and helps keep the token firmly in place during operation—standing up to the most demanding vibration and shock requirements.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Electrical Connectors
Product Number BRLG, BRLN, BRSG, BRSN
Product Name Datakey Bar Series Memory Token Receptacle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products