Datakey Datakey SlimLine™ Memory Token Receptacle SR4310 Series

Description
The SR4310 series are panel-mount interface connectors that mate with all Datakey’s serial memory SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ Tokens. This series is designed with custom mounting features and details to provide enhanced water protection. The receptacle body has a 2-piece construction – combining the field-proven SlimLine Receptacle frame/contact system on the inside with a tough outer “shell” that provides additional strength and environmental protection. The receptacle is available in a splash-proof (i.e. IP-65, SR4310SP) version and an immersion rated (i.e. IP-67, SR4310IM) version. It is also available with the outer shell molded in a highly conductive material to provide EMI reduction (i.e. IP-67 & EMI, SR4310EI) through both reflection and absorption. As with all Datakey SlimLine Token Receptacles, this receptacle series features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The token/receptacle system also provides a Last-On/First-Off (LOFO) contact that is used by system designers to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact factory for this option with NFX and RUGGEDrive Tokens). The receptacles utilize “molded-in” threaded inserts to provide easy panel mounting and post-installation tamper evidence. A gasket is provided with each receptacle for sealing. IP Rated The SR4310 series is available in both an IP65 rated version (SR4310SP) and IP67 rated versions (SR4310IM & SR4310EI) for applications where preventing water ingress is needed. EMI Reduction The SR4310EI model features an outer shell molded in a carbon-loaded composite and uses an electrically conductive silicone gasket to provide EMI reduction through both reflection and absorption.
Datasheet
Description
The SR4310 series are panel-mount interface connectors that mate with all Datakey’s serial memory SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ Tokens. This series is designed with custom mounting features and details to provide enhanced water protection. The receptacle body has a 2-piece construction – combining the field-proven SlimLine Receptacle frame/contact system on the inside with a tough outer “shell” that provides additional strength and environmental protection. The receptacle is available in a splash-proof (i.e. IP-65, SR4310SP) version and an immersion rated (i.e. IP-67, SR4310IM) version. It is also available with the outer shell molded in a highly conductive material to provide EMI reduction (i.e. IP-67 & EMI, SR4310EI) through both reflection and absorption. As with all Datakey SlimLine Token Receptacles, this receptacle series features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The token/receptacle system also provides a Last-On/First-Off (LOFO) contact that is used by system designers to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact factory for this option with NFX and RUGGEDrive Tokens). The receptacles utilize “molded-in” threaded inserts to provide easy panel mounting and post-installation tamper evidence. A gasket is provided with each receptacle for sealing. IP Rated The SR4310 series is available in both an IP65 rated version (SR4310SP) and IP67 rated versions (SR4310IM & SR4310EI) for applications where preventing water ingress is needed. EMI Reduction The SR4310EI model features an outer shell molded in a carbon-loaded composite and uses an electrically conductive silicone gasket to provide EMI reduction through both reflection and absorption.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey SlimLine™ Memory Token Receptacle - SR4310 Series - Datakey
Eden Prairie, MN, United States
Datakey SlimLine™ Memory Token Receptacle
SR4310 Series
Datakey SlimLine™ Memory Token Receptacle SR4310 Series
The SR4310 series are panel-mount interface connectors that mate with all Datakey’s serial memory SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ Tokens. This series is designed with custom mounting features and details to provide enhanced water protection. The receptacle body has a 2-piece construction – combining the field-proven SlimLine Receptacle frame/contact system on the inside with a tough outer “shell” that provides additional strength and environmental protection. The receptacle is available in a splash-proof (i.e. IP-65, SR4310SP) version and an immersion rated (i.e. IP-67, SR4310IM) version. It is also available with the outer shell molded in a highly conductive material to provide EMI reduction (i.e. IP-67 & EMI, SR4310EI) through both reflection and absorption. As with all Datakey SlimLine Token Receptacles, this receptacle series features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The token/receptacle system also provides a Last-On/First-Off (LOFO) contact that is used by system designers to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact factory for this option with NFX and RUGGEDrive Tokens). The receptacles utilize “molded-in” threaded inserts to provide easy panel mounting and post-installation tamper evidence. A gasket is provided with each receptacle for sealing. IP Rated The SR4310 series is available in both an IP65 rated version (SR4310SP) and IP67 rated versions (SR4310IM & SR4310EI) for applications where preventing water ingress is needed. EMI Reduction The SR4310EI model features an outer shell molded in a carbon-loaded composite and uses an electrically conductive silicone gasket to provide EMI reduction through both reflection and absorption.

The SR4310 series are panel-mount interface connectors that mate with all Datakey’s serial memory SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ Tokens. This series is designed with custom mounting features and details to provide enhanced water protection. The receptacle body has a 2-piece construction – combining the field-proven SlimLine Receptacle frame/contact system on the inside with a tough outer “shell” that provides additional strength and environmental protection. The receptacle is available in a splash-proof (i.e. IP-65, SR4310SP) version and an immersion rated (i.e. IP-67, SR4310IM) version. It is also available with the outer shell molded in a highly conductive material to provide EMI reduction (i.e. IP-67 & EMI, SR4310EI) through both reflection and absorption.

As with all Datakey SlimLine Token Receptacles, this receptacle series features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The token/receptacle system also provides a Last-On/First-Off (LOFO) contact that is used by system designers to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact factory for this option with NFX and RUGGEDrive Tokens). The receptacles utilize “molded-in” threaded inserts to provide easy panel mounting and post-installation tamper evidence. A gasket is provided with each receptacle for sealing.

IP Rated

The SR4310 series is available in both an IP65 rated version (SR4310SP) and IP67 rated versions (SR4310IM & SR4310EI) for applications where preventing water ingress is needed.

EMI Reduction

The SR4310EI model features an outer shell molded in a carbon-loaded composite and uses an electrically conductive silicone gasket to provide EMI reduction through both reflection and absorption.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Electrical Connectors
Product Number SR4310 Series
Product Name Datakey SlimLine™ Memory Token Receptacle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Jacks, Plugs - 9408BLK - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Solder Lug
Mounting Panel Mount
View Details