Datakey Datakey Memory Plug Token Receptacle KSD

Description
The KSD Receptacle is an interface connector for all serial memory (Microwire, I2C, SPI) “Plug” data carriers. The device provides the physical and electrical connection between the carrier and the host hardware over a minimum operating life of 10,000 insertions and removals. This rugged receptacle provides resistance to environmental hazards such as sand, dust, salt-fog, rain, magnetic fields, drop shock, and ESD. It employs a wiping action that removes dirt and corrosive residue with every insertion and removal of the Plug. The KSD Receptacle is only 1.1” [28 mm] x 0.7” [18 mm], so it requires minimal console space. It is particularly well suited for use in outdoor and mobile applications that require a tough, weatherproof interface.
Description
The KSD Receptacle is an interface connector for all serial memory (Microwire, I2C, SPI) “Plug” data carriers. The device provides the physical and electrical connection between the carrier and the host hardware over a minimum operating life of 10,000 insertions and removals. This rugged receptacle provides resistance to environmental hazards such as sand, dust, salt-fog, rain, magnetic fields, drop shock, and ESD. It employs a wiping action that removes dirt and corrosive residue with every insertion and removal of the Plug. The KSD Receptacle is only 1.1” [28 mm] x 0.7” [18 mm], so it requires minimal console space. It is particularly well suited for use in outdoor and mobile applications that require a tough, weatherproof interface.

Suppliers

Company
Product
Description
Supplier Links
Datakey Memory Plug Token Receptacle - KSD - Datakey
Eden Prairie, MN, United States
Datakey Memory Plug Token Receptacle
KSD
Datakey Memory Plug Token Receptacle KSD
The KSD Receptacle is an interface connector for all serial memory (Microwire, I2C, SPI) “Plug” data carriers. The device provides the physical and electrical connection between the carrier and the host hardware over a minimum operating life of 10,000 insertions and removals. This rugged receptacle provides resistance to environmental hazards such as sand, dust, salt-fog, rain, magnetic fields, drop shock, and ESD. It employs a wiping action that removes dirt and corrosive residue with every insertion and removal of the Plug. The KSD Receptacle is only 1.1” [28 mm] x 0.7” [18 mm], so it requires minimal console space. It is particularly well suited for use in outdoor and mobile applications that require a tough, weatherproof interface.

The KSD Receptacle is an interface connector for all serial memory (Microwire, I2C, SPI) “Plug” data carriers. The device provides the physical and electrical connection between the carrier and the host hardware over a minimum operating life of 10,000 insertions and removals. This rugged receptacle provides resistance to environmental hazards such as sand, dust, salt-fog, rain, magnetic fields, drop shock, and ESD. It employs a wiping action that removes dirt and corrosive residue with every insertion and removal of the Plug. The KSD Receptacle is only 1.1” [28 mm] x 0.7” [18 mm], so it requires minimal console space. It is particularly well suited for use in outdoor and mobile applications that require a tough, weatherproof interface.

Supplier's Site

Technical Specifications

  Datakey
Product Category Electrical Connectors
Product Number KSD
Product Name Datakey Memory Plug Token Receptacle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details