Datakey Datakey SlimLine™ Memory Token Receptacle SR4210

Description
The SR4210 is a panel-mount interface connector for all Datakey’s SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ Tokens. The SR4210 Receptacle features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The SR4210 also contains a Last-On/First-Off (LOFO) contact that may be used to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact factory for this option with NFX and RUGGEDrive Tokens). The SR4210 Receptacle is designed for simple, front-panel mounting in small equipment with limited component space. A metal retainer clip is provided to hold the receptacle to the panel.
Datasheet
Description
The SR4210 is a panel-mount interface connector for all Datakey’s SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ Tokens. The SR4210 Receptacle features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The SR4210 also contains a Last-On/First-Off (LOFO) contact that may be used to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact factory for this option with NFX and RUGGEDrive Tokens). The SR4210 Receptacle is designed for simple, front-panel mounting in small equipment with limited component space. A metal retainer clip is provided to hold the receptacle to the panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey SlimLine™ Memory Token Receptacle - SR4210 - Datakey
Eden Prairie, MN, United States
Datakey SlimLine™ Memory Token Receptacle
SR4210
Datakey SlimLine™ Memory Token Receptacle SR4210
The SR4210 is a panel-mount interface connector for all Datakey’s SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ Tokens. The SR4210 Receptacle features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The SR4210 also contains a Last-On/First-Off (LOFO) contact that may be used to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact factory for this option with NFX and RUGGEDrive Tokens). The SR4210 Receptacle is designed for simple, front-panel mounting in small equipment with limited component space. A metal retainer clip is provided to hold the receptacle to the panel.

The SR4210 is a panel-mount interface connector for all Datakey’s SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ Tokens. The SR4210 Receptacle features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The SR4210 also contains a Last-On/First-Off (LOFO) contact that may be used to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact factory for this option with NFX and RUGGEDrive Tokens). The SR4210 Receptacle is designed for simple, front-panel mounting in small equipment with limited component space. A metal retainer clip is provided to hold the receptacle to the panel.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Electrical Connectors
Product Number SR4210
Product Name Datakey SlimLine™ Memory Token Receptacle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CKB.M32.GLNG-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 1.5 amps
View Details
2 suppliers
Coaxial Adapters - NASS-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 23751434 - Radwell International
Specs
Voltage Rating 60 volts
Current Rating 3.8 amps
View Details