Datakey Datakey SlimLine™ Memory Token Receptacle SR4230SMT

Description
The SR4230SMT Receptacle is a board-mount interface connector for all Datakey’s SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ Tokens. The SR4230SMT Receptacle features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The SR4230SMT contains a Last-On/First-Off (LOFO) contact that may be used to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact factory for this option with NFX, DFX, and UFX Tokens). The SR4230SMT Receptacle is a space-saving component that mounts directly onto a printed-circuit board. The SR4230SMT is a modified version of our standard SR4210SMT -- the mounting flange has been removed and the housing has been trimmed back for maximum space savings. As a result, the token detent mechanism has been removed, reducing the token retention force. This model is therefore not recommended for applications that require significant token retention. Since the mounting flange has been removed, special care must be taken in the design of the mounting of these receptacles to ensure that no stress is placed on the leads. The SR4230SMT is also available with through hole leads (SR4230PCB).
Datasheet
Description
The SR4230SMT Receptacle is a board-mount interface connector for all Datakey’s SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ Tokens. The SR4230SMT Receptacle features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The SR4230SMT contains a Last-On/First-Off (LOFO) contact that may be used to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact factory for this option with NFX, DFX, and UFX Tokens). The SR4230SMT Receptacle is a space-saving component that mounts directly onto a printed-circuit board. The SR4230SMT is a modified version of our standard SR4210SMT -- the mounting flange has been removed and the housing has been trimmed back for maximum space savings. As a result, the token detent mechanism has been removed, reducing the token retention force. This model is therefore not recommended for applications that require significant token retention. Since the mounting flange has been removed, special care must be taken in the design of the mounting of these receptacles to ensure that no stress is placed on the leads. The SR4230SMT is also available with through hole leads (SR4230PCB).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey SlimLine™ Memory Token Receptacle - SR4230SMT - Datakey
Eden Prairie, MN, United States
Datakey SlimLine™ Memory Token Receptacle
SR4230SMT
Datakey SlimLine™ Memory Token Receptacle SR4230SMT
The SR4230SMT Receptacle is a board-mount interface connector for all Datakey’s SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ Tokens. The SR4230SMT Receptacle features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The SR4230SMT contains a Last-On/First-Off (LOFO) contact that may be used to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact factory for this option with NFX, DFX, and UFX Tokens). The SR4230SMT Receptacle is a space-saving component that mounts directly onto a printed-circuit board. The SR4230SMT is a modified version of our standard SR4210SMT -- the mounting flange has been removed and the housing has been trimmed back for maximum space savings. As a result, the token detent mechanism has been removed, reducing the token retention force. This model is therefore not recommended for applications that require significant token retention. Since the mounting flange has been removed, special care must be taken in the design of the mounting of these receptacles to ensure that no stress is placed on the leads. The SR4230SMT is also available with through hole leads (SR4230PCB).

The SR4230SMT Receptacle is a board-mount interface connector for all Datakey’s SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ Tokens. The SR4230SMT Receptacle features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The SR4230SMT contains a Last-On/First-Off (LOFO) contact that may be used to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact factory for this option with NFX, DFX, and UFX Tokens).

The SR4230SMT Receptacle is a space-saving component that mounts directly onto a printed-circuit board. The SR4230SMT is a modified version of our standard SR4210SMT -- the mounting flange has been removed and the housing has been trimmed back for maximum space savings. As a result, the token detent mechanism has been removed, reducing the token retention force. This model is therefore not recommended for applications that require significant token retention. Since the mounting flange has been removed, special care must be taken in the design of the mounting of these receptacles to ensure that no stress is placed on the leads. The SR4230SMT is also available with through hole leads (SR4230PCB).

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Board Mount Connectors
Product Number SR4230SMT
Product Name Datakey SlimLine™ Memory Token Receptacle
Connector Type Serial Memory Tokens, Secure Memory Tokens, NFX Tokens, RUGGEDrive Tokens
Gender Female / Jack
Termination Right Angle Pins
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51707-10400000A0LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Sockets - 1224752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details