Datakey Datakey Receptacle for UFX Memory Tokens UR4210

Description
The UR4210 is a panel-mount interface connector that mates with Datakey’s UFX RUGGEDrive™ (USB) memory tokens – providing a convenient, standard USB 2.0 (high-speed) Mass-Storage-Device interface for embedded systems. See the UFX Token data sheet for more details. The UR4210 receptacle features a standard 5-pin motherboard header for easy and quick integration into embedded systems. The UR4210 Receptacles feature corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The UR4210 Receptacle is designed for simple, front-panel mounting in small equipment with limited component space. A metal retainer clip is provided to hold the receptacle to the panel. See the SR42xx PCB-mount, UR4310 and UR4410 panel-mount data-sheets for other UFX token mating receptacle options.
Datasheet
Description
The UR4210 is a panel-mount interface connector that mates with Datakey’s UFX RUGGEDrive™ (USB) memory tokens – providing a convenient, standard USB 2.0 (high-speed) Mass-Storage-Device interface for embedded systems. See the UFX Token data sheet for more details. The UR4210 receptacle features a standard 5-pin motherboard header for easy and quick integration into embedded systems. The UR4210 Receptacles feature corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The UR4210 Receptacle is designed for simple, front-panel mounting in small equipment with limited component space. A metal retainer clip is provided to hold the receptacle to the panel. See the SR42xx PCB-mount, UR4310 and UR4410 panel-mount data-sheets for other UFX token mating receptacle options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey Receptacle for UFX Memory Tokens - UR4210 - Datakey
Eden Prairie, MN, United States
Datakey Receptacle for UFX Memory Tokens
UR4210
Datakey Receptacle for UFX Memory Tokens UR4210
The UR4210 is a panel-mount interface connector that mates with Datakey’s UFX RUGGEDrive™ (USB) memory tokens – providing a convenient, standard USB 2.0 (high-speed) Mass-Storage-Device interface for embedded systems. See the UFX Token data sheet for more details. The UR4210 receptacle features a standard 5-pin motherboard header for easy and quick integration into embedded systems. The UR4210 Receptacles feature corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The UR4210 Receptacle is designed for simple, front-panel mounting in small equipment with limited component space. A metal retainer clip is provided to hold the receptacle to the panel. See the SR42xx PCB-mount, UR4310 and UR4410 panel-mount data-sheets for other UFX token mating receptacle options.

The UR4210 is a panel-mount interface connector that mates with Datakey’s UFX RUGGEDrive™ (USB) memory tokens – providing a convenient, standard USB 2.0 (high-speed) Mass-Storage-Device interface for embedded systems. See the UFX Token data sheet for more details. The UR4210 receptacle features a standard 5-pin motherboard header for easy and quick integration into embedded systems.

The UR4210 Receptacles feature corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The UR4210 Receptacle is designed for simple, front-panel mounting in small equipment with limited component space. A metal retainer clip is provided to hold the receptacle to the panel. See the SR42xx PCB-mount, UR4310 and UR4410 panel-mount data-sheets for other UFX token mating receptacle options.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Electrical Connectors
Product Number UR4210
Product Name Datakey Receptacle for UFX Memory Tokens
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
E-Z-Flex Banana Socket to 0.030″ Pin Socket, Adapter - 9334 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details