Datakey Datakey Memory Plug Token Receptacle KSD Insert Series

Description
The KSD Insert Receptacle is an interface connector for all serial memory (Microwire, I2C, SPI) “Plug” data carriers. The device provides the physical and electrical connection between the carrier and the host hardware over a minimum operating life of 10,000 insertions and removals. This rugged receptacle provides resistance to environmental hazards such as sand, dust, salt-fog, rain, magnetic fields, drop shock, and ESD. It employs a wiping action that removes dirt and corrosive residue with every insertion and removal of the Plug. The KSD Receptacle is only 1.1” [28 mm] x 0.7” [18 mm], so it requires minimal console space. It is particularly well suited for use in outdoor and mobile applications that require a tough, weatherproof interface.
Description
The KSD Insert Receptacle is an interface connector for all serial memory (Microwire, I2C, SPI) “Plug” data carriers. The device provides the physical and electrical connection between the carrier and the host hardware over a minimum operating life of 10,000 insertions and removals. This rugged receptacle provides resistance to environmental hazards such as sand, dust, salt-fog, rain, magnetic fields, drop shock, and ESD. It employs a wiping action that removes dirt and corrosive residue with every insertion and removal of the Plug. The KSD Receptacle is only 1.1” [28 mm] x 0.7” [18 mm], so it requires minimal console space. It is particularly well suited for use in outdoor and mobile applications that require a tough, weatherproof interface.

Suppliers

Company
Product
Description
Supplier Links
Datakey Memory Plug Token Receptacle - KSD Insert Series - Datakey
Eden Prairie, MN, United States
Datakey Memory Plug Token Receptacle
KSD Insert Series
Datakey Memory Plug Token Receptacle KSD Insert Series
The KSD Insert Receptacle is an interface connector for all serial memory (Microwire, I2C, SPI) “Plug” data carriers. The device provides the physical and electrical connection between the carrier and the host hardware over a minimum operating life of 10,000 insertions and removals. This rugged receptacle provides resistance to environmental hazards such as sand, dust, salt-fog, rain, magnetic fields, drop shock, and ESD. It employs a wiping action that removes dirt and corrosive residue with every insertion and removal of the Plug. The KSD Receptacle is only 1.1” [28 mm] x 0.7” [18 mm], so it requires minimal console space. It is particularly well suited for use in outdoor and mobile applications that require a tough, weatherproof interface.

The KSD Insert Receptacle is an interface connector for all serial memory (Microwire, I2C, SPI) “Plug” data carriers. The device provides the physical and electrical connection between the carrier and the host hardware over a minimum operating life of 10,000 insertions and removals. This rugged receptacle provides resistance to environmental hazards such as sand, dust, salt-fog, rain, magnetic fields, drop shock, and ESD. It employs a wiping action that removes dirt and corrosive residue with every insertion and removal of the Plug. The KSD Receptacle is only 1.1” [28 mm] x 0.7” [18 mm], so it requires minimal console space. It is particularly well suited for use in outdoor and mobile applications that require a tough, weatherproof interface.

Supplier's Site

Technical Specifications

  Datakey
Product Category Electrical Connectors
Product Number KSD Insert Series
Product Name Datakey Memory Plug Token Receptacle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

IEC GFCI Rcpt, 15A, Din Rail Mtg - 1492-REC15G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type DIN Connector
Gender Female / Jack
Current Rating 15.0 amps
View Details
Coaxial Adapters - NATN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details