Datakey Datakey Receptacle for UFX Memory Tokens UR4310 Series

Description
The UR4310 series are panel-mount interface connectors that mate with Datakey’s UFX RUGGEDrive™ (USB) memory tokens – providing a convenient, standard USB 2.0 (high-speed) Mass-Storage-Device interface for embedded systems. The UR4310 receptacles feature a standard 5-pin motherboard header for easy and quick integration into embedded systems. This receptacle series is designed with custom mounting features and details to provide enhanced water protection. The receptacle body has a 2-piece construction – combining the field-proven Datakey SlimLine Receptacle frame/contact system on the inside with a tough outer “shell” that provides additional strength and environmental protection. The receptacle is available in a splash-proof (i.e. IP-65, UR4310SP) and in an immersion rated (i.e. IP-67, UR4310IM) version. The outer shell can also be molded in a highly conductive material to provide EMI reduction (i.e. IP-67 & EMI, UR4310EI) through both reflection and absorption. As with all Datakey Token Receptacles, this receptacle series features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The receptacles utilize “molded-in” threaded inserts to provide easy panel mounting and post-installation tamper evidence. A gasket is provided with each receptacle for sealing. See the SR42xx PCB-mount, UR4210 and UR4410 panel mount data-sheets for other UFX Token mating receptacle options. IP Rated The UR4310 series is available in both an IP65 rated version (UR4310SP) and IP67 rated versions (UR4310IM & UR4310EI) for applications where preventing water ingress is needed. EMI Reduction The UR4310EI model features an outer shell molded in a carbon-loaded composite and uses an electrically conductive silicone gasket to provide EMI reduction through both reflection and absorption.
Datasheet
Description
The UR4310 series are panel-mount interface connectors that mate with Datakey’s UFX RUGGEDrive™ (USB) memory tokens – providing a convenient, standard USB 2.0 (high-speed) Mass-Storage-Device interface for embedded systems. The UR4310 receptacles feature a standard 5-pin motherboard header for easy and quick integration into embedded systems. This receptacle series is designed with custom mounting features and details to provide enhanced water protection. The receptacle body has a 2-piece construction – combining the field-proven Datakey SlimLine Receptacle frame/contact system on the inside with a tough outer “shell” that provides additional strength and environmental protection. The receptacle is available in a splash-proof (i.e. IP-65, UR4310SP) and in an immersion rated (i.e. IP-67, UR4310IM) version. The outer shell can also be molded in a highly conductive material to provide EMI reduction (i.e. IP-67 & EMI, UR4310EI) through both reflection and absorption. As with all Datakey Token Receptacles, this receptacle series features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The receptacles utilize “molded-in” threaded inserts to provide easy panel mounting and post-installation tamper evidence. A gasket is provided with each receptacle for sealing. See the SR42xx PCB-mount, UR4210 and UR4410 panel mount data-sheets for other UFX Token mating receptacle options. IP Rated The UR4310 series is available in both an IP65 rated version (UR4310SP) and IP67 rated versions (UR4310IM & UR4310EI) for applications where preventing water ingress is needed. EMI Reduction The UR4310EI model features an outer shell molded in a carbon-loaded composite and uses an electrically conductive silicone gasket to provide EMI reduction through both reflection and absorption.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey Receptacle for UFX Memory Tokens - UR4310 Series - Datakey
Eden Prairie, MN, United States
Datakey Receptacle for UFX Memory Tokens
UR4310 Series
Datakey Receptacle for UFX Memory Tokens UR4310 Series
The UR4310 series are panel-mount interface connectors that mate with Datakey’s UFX RUGGEDrive™ (USB) memory tokens – providing a convenient, standard USB 2.0 (high-speed) Mass-Storage-Device interface for embedded systems. The UR4310 receptacles feature a standard 5-pin motherboard header for easy and quick integration into embedded systems. This receptacle series is designed with custom mounting features and details to provide enhanced water protection. The receptacle body has a 2-piece construction – combining the field-proven Datakey SlimLine Receptacle frame/contact system on the inside with a tough outer “shell” that provides additional strength and environmental protection. The receptacle is available in a splash-proof (i.e. IP-65, UR4310SP) and in an immersion rated (i.e. IP-67, UR4310IM) version. The outer shell can also be molded in a highly conductive material to provide EMI reduction (i.e. IP-67 & EMI, UR4310EI) through both reflection and absorption. As with all Datakey Token Receptacles, this receptacle series features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The receptacles utilize “molded-in” threaded inserts to provide easy panel mounting and post-installation tamper evidence. A gasket is provided with each receptacle for sealing. See the SR42xx PCB-mount, UR4210 and UR4410 panel mount data-sheets for other UFX Token mating receptacle options. IP Rated The UR4310 series is available in both an IP65 rated version (UR4310SP) and IP67 rated versions (UR4310IM & UR4310EI) for applications where preventing water ingress is needed. EMI Reduction The UR4310EI model features an outer shell molded in a carbon-loaded composite and uses an electrically conductive silicone gasket to provide EMI reduction through both reflection and absorption.

The UR4310 series are panel-mount interface connectors that mate with Datakey’s UFX RUGGEDrive™ (USB) memory tokens – providing a convenient, standard USB 2.0 (high-speed) Mass-Storage-Device interface for embedded systems. The UR4310 receptacles feature a standard 5-pin motherboard header for easy and quick integration into embedded systems.

This receptacle series is designed with custom mounting features and details to provide enhanced water protection. The receptacle body has a 2-piece construction – combining the field-proven Datakey SlimLine Receptacle frame/contact system on the inside with a tough outer “shell” that provides additional strength and environmental protection. The receptacle is available in a splash-proof (i.e. IP-65, UR4310SP) and in an immersion rated (i.e. IP-67, UR4310IM) version. The outer shell can also be molded in a highly conductive material to provide EMI reduction (i.e. IP-67 & EMI, UR4310EI) through both reflection and absorption.

As with all Datakey Token Receptacles, this receptacle series features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The receptacles utilize “molded-in” threaded inserts to provide easy panel mounting and post-installation tamper evidence. A gasket is provided with each receptacle for sealing. See the SR42xx PCB-mount, UR4210 and UR4410 panel mount data-sheets for other UFX Token mating receptacle options.

IP Rated

The UR4310 series is available in both an IP65 rated version (UR4310SP) and IP67 rated versions (UR4310IM & UR4310EI) for applications where preventing water ingress is needed.

EMI Reduction

The UR4310EI model features an outer shell molded in a carbon-loaded composite and uses an electrically conductive silicone gasket to provide EMI reduction through both reflection and absorption.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Electrical Connectors
Product Number UR4310 Series
Product Name Datakey Receptacle for UFX Memory Tokens
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1175-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Insulated & Metal Phone Plug - 885 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details