Datakey Datakey SlimLine™ Memory Token Receptacle SR4210SM

Description
The SR4210SM is a board-mount receptacle for all Datakey SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ memory tokens. The SR4210SM receptacle features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The SR4210SM also contains a Last-On/First-Off (LOFO) contact that may be used to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact the factory for this option with NFX, DFX and UFX tokens). The SR4210SM receptacle is a space-saving component that mounts directly onto a printed-circuit board. The SR4210SM is also available with through-hole leads (SR4210PCB). The SR4210SM receptacle replaces the SR4210SMT receptacle. Both receptacles share the same PCB footprint; however, the SR4210SM receptacle contact tails are now roughly coplanar with the bottom of the receptacle body, whereas the SR4210SMT contact tails had an intentional toe-down angle.
Datasheet
Description
The SR4210SM is a board-mount receptacle for all Datakey SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ memory tokens. The SR4210SM receptacle features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The SR4210SM also contains a Last-On/First-Off (LOFO) contact that may be used to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact the factory for this option with NFX, DFX and UFX tokens). The SR4210SM receptacle is a space-saving component that mounts directly onto a printed-circuit board. The SR4210SM is also available with through-hole leads (SR4210PCB). The SR4210SM receptacle replaces the SR4210SMT receptacle. Both receptacles share the same PCB footprint; however, the SR4210SM receptacle contact tails are now roughly coplanar with the bottom of the receptacle body, whereas the SR4210SMT contact tails had an intentional toe-down angle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey SlimLine™ Memory Token Receptacle - SR4210SM - Datakey
Eden Prairie, MN, United States
Datakey SlimLine™ Memory Token Receptacle
SR4210SM
Datakey SlimLine™ Memory Token Receptacle SR4210SM
The SR4210SM is a board-mount receptacle for all Datakey SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ memory tokens. The SR4210SM receptacle features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The SR4210SM also contains a Last-On/First-Off (LOFO) contact that may be used to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact the factory for this option with NFX, DFX and UFX tokens). The SR4210SM receptacle is a space-saving component that mounts directly onto a printed-circuit board. The SR4210SM is also available with through-hole leads (SR4210PCB). The SR4210SM receptacle replaces the SR4210SMT receptacle. Both receptacles share the same PCB footprint; however, the SR4210SM receptacle contact tails are now roughly coplanar with the bottom of the receptacle body, whereas the SR4210SMT contact tails had an intentional toe-down angle.

The SR4210SM is a board-mount receptacle for all Datakey SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ memory tokens. The SR4210SM receptacle features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The SR4210SM also contains a Last-On/First-Off (LOFO) contact that may be used to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact the factory for this option with NFX, DFX and UFX tokens). The SR4210SM receptacle is a space-saving component that mounts directly onto a printed-circuit board. The SR4210SM is also available with through-hole leads (SR4210PCB).

The SR4210SM receptacle replaces the SR4210SMT receptacle. Both receptacles share the same PCB footprint; however, the SR4210SM receptacle contact tails are now roughly coplanar with the bottom of the receptacle body, whereas the SR4210SMT contact tails had an intentional toe-down angle.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Board Mount Connectors
Product Number SR4210SM
Product Name Datakey SlimLine™ Memory Token Receptacle
Connector Type Serial Memory Tokens, Secure Memory Tokens, NFX Tokens, RUGGEDrive Tokens
Gender Female / Jack
Termination Right Angle Pins
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
Screw Connectors - 36-1215-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details
D-Sub Connector Assemblies - 2262-A50015-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details