Datakey Datakey SlimLine™ Memory Token Receptacle SR4310xL Series

Description
The SR4310xL series panel-mount receptacles mate with all Datakey’s serial memory SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ memory tokens. This series is designed with custom mounting features and details to provide enhanced water protection. The receptacle body has a 2-piece construction – combining the field-proven SlimLine receptacle frame/contact system on the inside with a tough outer “shell” that provides additional strength and environmental protection. The receptacle is available in a “splash-proof” (i.e. IP65, SR4310SL) version and an immersion rated (i.e. IP67, SR4310IL) version. It is also available with the outer shell molded in a highly conductive material to provide EMI reduction (i.e. IP67 & EMI, SR4310EL) through both reflection and absorption. The SR4310xL series of receptacles features a Molex CLIK-Mate™ wire-to-board PCB connector to provide a secure mating connection to the cable. See the SR4310 Panel-Mount Series datasheet for the standard, non-locking connector version. As with all Datakey SlimLine token receptacles, this receptacle series features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The token/receptacle system also provides a Last-On/First-Off (LOFO) contact that is used by system designers for token detection and to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact the factory for token detection details for NFX, UFX and DFX tokens). The receptacles utilize “molded-in” threaded inserts to provide easy panel mounting and post-installation tamper evidence. A gasket is provided with each receptacle for sealing. IP Rated The SR4310xL series is available in both an IP65 rated version (SR4310SL) and IP67 rated versions (SR4310IL & SR4310EL) for applications where preventing water ingress is needed. EMI Reduction The SR4310EL model features an outer shell molded in a carbon-loaded composite and uses an electrically conductive silicone gasket to provide EMI reduction through both reflection and absorption.
Description
The SR4310xL series panel-mount receptacles mate with all Datakey’s serial memory SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ memory tokens. This series is designed with custom mounting features and details to provide enhanced water protection. The receptacle body has a 2-piece construction – combining the field-proven SlimLine receptacle frame/contact system on the inside with a tough outer “shell” that provides additional strength and environmental protection. The receptacle is available in a “splash-proof” (i.e. IP65, SR4310SL) version and an immersion rated (i.e. IP67, SR4310IL) version. It is also available with the outer shell molded in a highly conductive material to provide EMI reduction (i.e. IP67 & EMI, SR4310EL) through both reflection and absorption. The SR4310xL series of receptacles features a Molex CLIK-Mate™ wire-to-board PCB connector to provide a secure mating connection to the cable. See the SR4310 Panel-Mount Series datasheet for the standard, non-locking connector version. As with all Datakey SlimLine token receptacles, this receptacle series features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The token/receptacle system also provides a Last-On/First-Off (LOFO) contact that is used by system designers for token detection and to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact the factory for token detection details for NFX, UFX and DFX tokens). The receptacles utilize “molded-in” threaded inserts to provide easy panel mounting and post-installation tamper evidence. A gasket is provided with each receptacle for sealing. IP Rated The SR4310xL series is available in both an IP65 rated version (SR4310SL) and IP67 rated versions (SR4310IL & SR4310EL) for applications where preventing water ingress is needed. EMI Reduction The SR4310EL model features an outer shell molded in a carbon-loaded composite and uses an electrically conductive silicone gasket to provide EMI reduction through both reflection and absorption.
Datasheet
Datasheet Summary
Powered by GS/AI

The SR4310xL series panel-mount receptacles from Datakey are designed to interface with SlimLine,Ñ¢, Extended SlimLine, NFX, and RUGGEDrive,Ñ¢ memory tokens. This series includes three versions: the SR4310SL (IP65-rated for splash-proof applications), the SR4310IL (IP67-rated for immersion), and the SR4310EL (IP67-rated with EMI reduction features). The receptacles feature a Molex CLIK-Mate,Ñ¢ connector for secure cable connections and corrosion-resistant gold dot contacts that ensure reliable performance over a minimum of 50,000 insertion/removal cycles. The design incorporates a wiping mechanism to maintain contact cleanliness and a detent mechanism for tactile engagement confirmation. The receptacles are easy to mount from the front of the panel and include a gasket for sealing against environmental ingress. They are rated for operation in temperatures ranging from -40°C to +85°C and can withstand humidity levels of 5% to 95% (non-condensing). The SR4310xL series is suitable for applications requiring robust environmental protection and reliable token detection.

Datasheet Summary
Powered by GS/AI

The SR4310xL series panel-mount receptacles from Datakey are designed to interface with SlimLine,Ñ¢, Extended SlimLine, NFX, and RUGGEDrive,Ñ¢ memory tokens. This series includes three versions: the SR4310SL (IP65-rated for splash-proof applications), the SR4310IL (IP67-rated for immersion), and the SR4310EL (IP67-rated with EMI reduction features). The receptacles feature a Molex CLIK-Mate,Ñ¢ connector for secure cable connections and corrosion-resistant gold dot contacts that ensure reliable performance over a minimum of 50,000 insertion/removal cycles. The design incorporates a wiping mechanism to maintain contact cleanliness and a detent mechanism for tactile engagement confirmation. The receptacles are easy to mount from the front of the panel and include a gasket for sealing against environmental ingress. They are rated for operation in temperatures ranging from -40°C to +85°C and can withstand humidity levels of 5% to 95% (non-condensing). The SR4310xL series is suitable for applications requiring robust environmental protection and reliable token detection.

Suppliers

Company
Product
Description
Supplier Links
Datakey SlimLine™ Memory Token Receptacle - SR4310xL Series - Datakey
Eden Prairie, MN, United States
Datakey SlimLine™ Memory Token Receptacle
SR4310xL Series
Datakey SlimLine™ Memory Token Receptacle SR4310xL Series
The SR4310xL series panel-mount receptacles mate with all Datakey’s serial memory SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ memory tokens. This series is designed with custom mounting features and details to provide enhanced water protection. The receptacle body has a 2-piece construction – combining the field-proven SlimLine receptacle frame/contact system on the inside with a tough outer “shell” that provides additional strength and environmental protection. The receptacle is available in a “splash-proof” (i.e. IP65, SR4310SL) version and an immersion rated (i.e. IP67, SR4310IL) version. It is also available with the outer shell molded in a highly conductive material to provide EMI reduction (i.e. IP67 & EMI, SR4310EL) through both reflection and absorption. The SR4310xL series of receptacles features a Molex CLIK-Mate™ wire-to-board PCB connector to provide a secure mating connection to the cable. See the SR4310 Panel-Mount Series datasheet for the standard, non-locking connector version. As with all Datakey SlimLine token receptacles, this receptacle series features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The token/receptacle system also provides a Last-On/First-Off (LOFO) contact that is used by system designers for token detection and to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact the factory for token detection details for NFX, UFX and DFX tokens). The receptacles utilize “molded-in” threaded inserts to provide easy panel mounting and post-installation tamper evidence. A gasket is provided with each receptacle for sealing. IP Rated The SR4310xL series is available in both an IP65 rated version (SR4310SL) and IP67 rated versions (SR4310IL & SR4310EL) for applications where preventing water ingress is needed. EMI Reduction The SR4310EL model features an outer shell molded in a carbon-loaded composite and uses an electrically conductive silicone gasket to provide EMI reduction through both reflection and absorption.

The SR4310xL series panel-mount receptacles mate with all Datakey’s serial memory SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ memory tokens. This series is designed with custom mounting features and details to provide enhanced water protection. The receptacle body has a 2-piece construction – combining the field-proven SlimLine receptacle frame/contact system on the inside with a tough outer “shell” that provides additional strength and environmental protection. The receptacle is available in a “splash-proof” (i.e. IP65, SR4310SL) version and an immersion rated (i.e. IP67, SR4310IL) version. It is also available with the outer shell molded in a highly conductive material to provide EMI reduction (i.e. IP67 & EMI, SR4310EL) through both reflection and absorption. The SR4310xL series of receptacles features a Molex CLIK-Mate™ wire-to-board PCB connector to provide a secure mating connection to the cable. See the SR4310 Panel-Mount Series datasheet for the standard, non-locking connector version.

As with all Datakey SlimLine token receptacles, this receptacle series features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The token/receptacle system also provides a Last-On/First-Off (LOFO) contact that is used by system designers for token detection and to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact the factory for token detection details for NFX, UFX and DFX tokens). The receptacles utilize “molded-in” threaded inserts to provide easy panel mounting and post-installation tamper evidence. A gasket is provided with each receptacle for sealing.

IP Rated

The SR4310xL series is available in both an IP65 rated version (SR4310SL) and IP67 rated versions (SR4310IL & SR4310EL) for applications where preventing water ingress is needed.

EMI Reduction

The SR4310EL model features an outer shell molded in a carbon-loaded composite and uses an electrically conductive silicone gasket to provide EMI reduction through both reflection and absorption.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Electrical Connectors
Product Number SR4310xL Series
Product Name Datakey SlimLine™ Memory Token Receptacle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
CHAMELEON PLUG - 027-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details