Datakey Datakey Bar Series Memory Token Receptacle BRFG, BRFN

Description
Bar Series Receptacles with Flat Targets mate with all Datakey Bar Series Tokens. The receptacles are designed to mount on the surface of an OEM device (enclosure, housing, panel, etc.) with no contact pins extending into that device. Instead, spring probes from the inside make contact with the flat targets on the bottom of the receptacle. This mounting method minimizes the amount of interior space required to integrate the receptacle into the OEM device. The BRFG Bar Receptacle ships with an adhesive gasket which contributes to the product's installation and sealing. The BRFN model comes without the adhesive gasket. These receptacles are further secured via two threaded inserts integrated into the receptacle. Connection to the receptacle’s "flat target" contacts is made with spring probes that are available in different heights to accommodate various wall thicknesses and mating connectors. Contact the factory for more details. Designed for use in the most challenging environments, the Bar family meets several MIL-STD-810 specifications, provides an intuitive “slide-in” / “slide-out” operation, and features an open design for easy in-field cleaning. The receptacle also provides tactile and audible feedback when the token is fully inserted. It is designed to keep the token firmly in place during operation—standing up to the most demanding shock and vibration requirements.
Datasheet
Description
Bar Series Receptacles with Flat Targets mate with all Datakey Bar Series Tokens. The receptacles are designed to mount on the surface of an OEM device (enclosure, housing, panel, etc.) with no contact pins extending into that device. Instead, spring probes from the inside make contact with the flat targets on the bottom of the receptacle. This mounting method minimizes the amount of interior space required to integrate the receptacle into the OEM device. The BRFG Bar Receptacle ships with an adhesive gasket which contributes to the product's installation and sealing. The BRFN model comes without the adhesive gasket. These receptacles are further secured via two threaded inserts integrated into the receptacle. Connection to the receptacle’s "flat target" contacts is made with spring probes that are available in different heights to accommodate various wall thicknesses and mating connectors. Contact the factory for more details. Designed for use in the most challenging environments, the Bar family meets several MIL-STD-810 specifications, provides an intuitive “slide-in” / “slide-out” operation, and features an open design for easy in-field cleaning. The receptacle also provides tactile and audible feedback when the token is fully inserted. It is designed to keep the token firmly in place during operation—standing up to the most demanding shock and vibration requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey Bar Series Memory Token Receptacle - BRFG, BRFN - Datakey
Eden Prairie, MN, United States
Datakey Bar Series Memory Token Receptacle
BRFG, BRFN
Datakey Bar Series Memory Token Receptacle BRFG, BRFN
Bar Series Receptacles with Flat Targets mate with all Datakey Bar Series Tokens. The receptacles are designed to mount on the surface of an OEM device (enclosure, housing, panel, etc.) with no contact pins extending into that device. Instead, spring probes from the inside make contact with the flat targets on the bottom of the receptacle. This mounting method minimizes the amount of interior space required to integrate the receptacle into the OEM device. The BRFG Bar Receptacle ships with an adhesive gasket which contributes to the product's installation and sealing. The BRFN model comes without the adhesive gasket. These receptacles are further secured via two threaded inserts integrated into the receptacle. Connection to the receptacle’s "flat target" contacts is made with spring probes that are available in different heights to accommodate various wall thicknesses and mating connectors. Contact the factory for more details. Designed for use in the most challenging environments, the Bar family meets several MIL-STD-810 specifications, provides an intuitive “slide-in” / “slide-out” operation, and features an open design for easy in-field cleaning. The receptacle also provides tactile and audible feedback when the token is fully inserted. It is designed to keep the token firmly in place during operation—standing up to the most demanding shock and vibration requirements.

Bar Series Receptacles with Flat Targets mate with all Datakey Bar Series Tokens. The receptacles are designed to mount on the surface of an OEM device (enclosure, housing, panel, etc.) with no contact pins extending into that device. Instead, spring probes from the inside make contact with the flat targets on the bottom of the receptacle. This mounting method minimizes the amount of interior space required to integrate the receptacle into the OEM device. The BRFG Bar Receptacle ships with an adhesive gasket which contributes to the product's installation and sealing. The BRFN model comes without the adhesive gasket. These receptacles are further secured via two threaded inserts integrated into the receptacle. Connection to the receptacle’s "flat target" contacts is made with spring probes that are available in different heights to accommodate various wall thicknesses and mating connectors. Contact the factory for more details.

Designed for use in the most challenging environments, the Bar family meets several MIL-STD-810 specifications, provides an intuitive “slide-in” / “slide-out” operation, and features an open design for easy in-field cleaning. The receptacle also provides tactile and audible feedback when the token is fully inserted. It is designed to keep the token firmly in place during operation—standing up to the most demanding shock and vibration requirements.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Electrical Connectors
Product Number BRFG, BRFN
Product Name Datakey Bar Series Memory Token Receptacle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Jacks, Plugs - 9203BLK - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging (In-Line)
View Details
2 suppliers