Datakey Datakey Memory Key Receptacle KC4210L Series

Description
The KC4210L Keyceptacle access device is an LED-equipped interface connector for all of Datakey's serial memory Keys. The device provides the physical and electrical connection between the serial key and host hardware. Green and red LEDs indicate the status of the key reading/writing transaction. The Keyceptacle supports the interchangeable use of various capacity keys and is designed to provide reliable connection over an operating life of at least 200,000 cycles. The KC4210L also contains a Last-On/First-Off (LOFO) switch that may be used to protect the host bus by ensuring that keys have made secure contact with the access Keyceptacle before any signals are transmitted. The KC4210L is configured for host systems that supply 5.0 volt power – contact the factory for models that work with 3.3 volt power.
Description
The KC4210L Keyceptacle access device is an LED-equipped interface connector for all of Datakey's serial memory Keys. The device provides the physical and electrical connection between the serial key and host hardware. Green and red LEDs indicate the status of the key reading/writing transaction. The Keyceptacle supports the interchangeable use of various capacity keys and is designed to provide reliable connection over an operating life of at least 200,000 cycles. The KC4210L also contains a Last-On/First-Off (LOFO) switch that may be used to protect the host bus by ensuring that keys have made secure contact with the access Keyceptacle before any signals are transmitted. The KC4210L is configured for host systems that supply 5.0 volt power – contact the factory for models that work with 3.3 volt power.

Suppliers

Company
Product
Description
Supplier Links
Datakey Memory Key Receptacle - KC4210L Series - Datakey
Eden Prairie, MN, United States
Datakey Memory Key Receptacle
KC4210L Series
Datakey Memory Key Receptacle KC4210L Series
The KC4210L Keyceptacle access device is an LED-equipped interface connector for all of Datakey's serial memory Keys. The device provides the physical and electrical connection between the serial key and host hardware. Green and red LEDs indicate the status of the key reading/writing transaction. The Keyceptacle supports the interchangeable use of various capacity keys and is designed to provide reliable connection over an operating life of at least 200,000 cycles. The KC4210L also contains a Last-On/First-Off (LOFO) switch that may be used to protect the host bus by ensuring that keys have made secure contact with the access Keyceptacle before any signals are transmitted. The KC4210L is configured for host systems that supply 5.0 volt power – contact the factory for models that work with 3.3 volt power.

The KC4210L Keyceptacle access device is an LED-equipped interface connector for all of Datakey's serial memory Keys. The device provides the physical and electrical connection between the serial key and host hardware. Green and red LEDs indicate the status of the key reading/writing transaction. The Keyceptacle supports the interchangeable use of various capacity keys and is designed to provide reliable connection over an operating life of at least 200,000 cycles. The KC4210L also contains a Last-On/First-Off (LOFO) switch that may be used to protect the host bus by ensuring that keys have made secure contact with the access Keyceptacle before any signals are transmitted. The KC4210L is configured for host systems that supply 5.0 volt power – contact the factory for models that work with 3.3 volt power.

Supplier's Site

Technical Specifications

  Datakey
Product Category Electrical Connectors
Product Number KC4210L Series
Product Name Datakey Memory Key Receptacle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Power Entry Modules (PEM) - 486-4925-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details