Datakey Datakey SlimLine™ Memory Token Receptacle SR4220VRT

Description
The SR4220VRT Receptacle is a board-mount interface connector for all Datakey Electronics’ SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ Tokens. The SR4220VRT Receptacle features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The SR4220VRT also contains a Last-On/First-Off (LOFO) contact that may be used to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact factory for this option with NFX, DFX, and UFX Tokens). The SR4220VRT Receptacle is a space-saving component that mounts directly onto a printed-circuit board. The SR4220VRT is a modified version of the standard SR4210VRT -- the mounting flange has been removed for space savings. Since the mounting flange has been removed, special care must be taken in the design of the mounting of these receptacles to ensure that no stress is placed on the leads.
Datasheet
Description
The SR4220VRT Receptacle is a board-mount interface connector for all Datakey Electronics’ SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ Tokens. The SR4220VRT Receptacle features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The SR4220VRT also contains a Last-On/First-Off (LOFO) contact that may be used to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact factory for this option with NFX, DFX, and UFX Tokens). The SR4220VRT Receptacle is a space-saving component that mounts directly onto a printed-circuit board. The SR4220VRT is a modified version of the standard SR4210VRT -- the mounting flange has been removed for space savings. Since the mounting flange has been removed, special care must be taken in the design of the mounting of these receptacles to ensure that no stress is placed on the leads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey SlimLine™ Memory Token Receptacle - SR4220VRT - Datakey
Eden Prairie, MN, United States
Datakey SlimLine™ Memory Token Receptacle
SR4220VRT
Datakey SlimLine™ Memory Token Receptacle SR4220VRT
The SR4220VRT Receptacle is a board-mount interface connector for all Datakey Electronics’ SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ Tokens. The SR4220VRT Receptacle features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The SR4220VRT also contains a Last-On/First-Off (LOFO) contact that may be used to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact factory for this option with NFX, DFX, and UFX Tokens). The SR4220VRT Receptacle is a space-saving component that mounts directly onto a printed-circuit board. The SR4220VRT is a modified version of the standard SR4210VRT -- the mounting flange has been removed for space savings. Since the mounting flange has been removed, special care must be taken in the design of the mounting of these receptacles to ensure that no stress is placed on the leads.

The SR4220VRT Receptacle is a board-mount interface connector for all Datakey Electronics’ SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ Tokens. The SR4220VRT Receptacle features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The receptacle includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The SR4220VRT also contains a Last-On/First-Off (LOFO) contact that may be used to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact factory for this option with NFX, DFX, and UFX Tokens).

The SR4220VRT Receptacle is a space-saving component that mounts directly onto a printed-circuit board. The SR4220VRT is a modified version of the standard SR4210VRT -- the mounting flange has been removed for space savings. Since the mounting flange has been removed, special care must be taken in the design of the mounting of these receptacles to ensure that no stress is placed on the leads.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Board Mount Connectors
Product Number SR4220VRT
Product Name Datakey SlimLine™ Memory Token Receptacle
Connector Type Serial Memory Tokens, Secure Memory Tokens, NFX Tokens, RUGGEDrive Tokens
Gender Female / Jack
Termination Vertical Pins
Unlock Full Specs
to access all available technical data