Datakey Datakey SlimLine™ Memory Token Receptacle SR4230SM

Description
The SR4230SM is a board-mount receptacle for all Datakey SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ memory tokens. The SR4230SM receptacle features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The SR4230SM contains a Last-On/First-Off (LOFO) contact that may be used to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact the factory for this option with NFX, DFX, and UFX tokens). The SR4230SM receptacle is a space-saving component that mounts directly onto a printed-circuit board. The SR4230SM is a modified version of our standard SR4210SM--the mounting flange has been removed and the housing has been trimmed back for maximum space savings. As a result, the token detent mechanism has been removed, reducing the token retention force. This model is therefore not recommended for applications that require significant token retention. Since the mounting flange has been removed, special care must be taken in the design of the mounting of these receptacles to ensure that excessive stress is not placed on the leads. The SR4230SM is also available with through-hole leads (SR4230PCB). The SR4230SM receptacle replaces the SR4230SMT receptacle. Both receptacles share the same PCB footprint; however, the SR4230SM receptacle contact tails are now roughly coplanar with the bottom of the receptacle body, whereas the SR4230SMT contact tails had an intentional toe-down angle.
Datasheet
Description
The SR4230SM is a board-mount receptacle for all Datakey SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ memory tokens. The SR4230SM receptacle features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The SR4230SM contains a Last-On/First-Off (LOFO) contact that may be used to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact the factory for this option with NFX, DFX, and UFX tokens). The SR4230SM receptacle is a space-saving component that mounts directly onto a printed-circuit board. The SR4230SM is a modified version of our standard SR4210SM--the mounting flange has been removed and the housing has been trimmed back for maximum space savings. As a result, the token detent mechanism has been removed, reducing the token retention force. This model is therefore not recommended for applications that require significant token retention. Since the mounting flange has been removed, special care must be taken in the design of the mounting of these receptacles to ensure that excessive stress is not placed on the leads. The SR4230SM is also available with through-hole leads (SR4230PCB). The SR4230SM receptacle replaces the SR4230SMT receptacle. Both receptacles share the same PCB footprint; however, the SR4230SM receptacle contact tails are now roughly coplanar with the bottom of the receptacle body, whereas the SR4230SMT contact tails had an intentional toe-down angle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey SlimLine™ Memory Token Receptacle - SR4230SM - Datakey
Eden Prairie, MN, United States
Datakey SlimLine™ Memory Token Receptacle
SR4230SM
Datakey SlimLine™ Memory Token Receptacle SR4230SM
The SR4230SM is a board-mount receptacle for all Datakey SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ memory tokens. The SR4230SM receptacle features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The SR4230SM contains a Last-On/First-Off (LOFO) contact that may be used to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact the factory for this option with NFX, DFX, and UFX tokens). The SR4230SM receptacle is a space-saving component that mounts directly onto a printed-circuit board. The SR4230SM is a modified version of our standard SR4210SM--the mounting flange has been removed and the housing has been trimmed back for maximum space savings. As a result, the token detent mechanism has been removed, reducing the token retention force. This model is therefore not recommended for applications that require significant token retention. Since the mounting flange has been removed, special care must be taken in the design of the mounting of these receptacles to ensure that excessive stress is not placed on the leads. The SR4230SM is also available with through-hole leads (SR4230PCB). The SR4230SM receptacle replaces the SR4230SMT receptacle. Both receptacles share the same PCB footprint; however, the SR4230SM receptacle contact tails are now roughly coplanar with the bottom of the receptacle body, whereas the SR4230SMT contact tails had an intentional toe-down angle.

The SR4230SM is a board-mount receptacle for all Datakey SlimLine™, Extended SlimLine, NFX, and RUGGEDrive™ memory tokens. The SR4230SM receptacle features corrosion-resistant, gold dot contacts that perform reliably over a wear life of at least 50,000 insertion/removal cycles. The SR4230SM contains a Last-On/First-Off (LOFO) contact that may be used to protect the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact the factory for this option with NFX, DFX, and UFX tokens).

The SR4230SM receptacle is a space-saving component that mounts directly onto a printed-circuit board. The SR4230SM is a modified version of our standard SR4210SM--the mounting flange has been removed and the housing has been trimmed back for maximum space savings. As a result, the token detent mechanism has been removed, reducing the token retention force. This model is therefore not recommended for applications that require significant token retention. Since the mounting flange has been removed, special care must be taken in the design of the mounting of these receptacles to ensure that excessive stress is not placed on the leads. The SR4230SM is also available with through-hole leads (SR4230PCB).

The SR4230SM receptacle replaces the SR4230SMT receptacle. Both receptacles share the same PCB footprint; however, the SR4230SM receptacle contact tails are now roughly coplanar with the bottom of the receptacle body, whereas the SR4230SMT contact tails had an intentional toe-down angle.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Board Mount Connectors
Product Number SR4230SM
Product Name Datakey SlimLine™ Memory Token Receptacle
Connector Type Serial Memory Tokens, Secure Memory Tokens, NFX Tokens, RUGGEDrive Tokens
Gender Female / Jack
Termination Right Angle Pins
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00200TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Headers - 1730902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details