Amphenol Aerospace Corporation Circular Connector, Plug, 9-9, 9Pos, Cable; Product Range Amphenol Aerospace TV06RF9-9P

Description
CIRCULAR CONNECTOR, PLUG, 9-9, 9POS, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-9 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 9-9, 9POS, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-9 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 9-9, 9Pos, Cable; Product Range Amphenol Aerospace - 50T4084 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9-9, 9Pos, Cable; Product Range Amphenol Aerospace
50T4084
Circular Connector, Plug, 9-9, 9Pos, Cable; Product Range Amphenol Aerospace 50T4084
CIRCULAR CONNECTOR, PLUG, 9-9, 9POS, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-9 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 9-9, 9POS, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-9 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50T4084
Product Name Circular Connector, Plug, 9-9, 9Pos, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Insulated & Metal Phone Plug - 885 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
Nano Plastic Circular Connectors - Type WC -  - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details