Amphenol Industrial Telephone Plug TP-105

Description
Mates with NEXUS Series TJ-105 jacks and jack TJT-125. One piece monel contacts, integrally molded into red plastic body.
Request a Quote Datasheet
Description
Mates with NEXUS Series TJ-105 jacks and jack TJT-125. One piece monel contacts, integrally molded into red plastic body.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Plug - TP-105 - Amphenol Aerospace Corporation
Sidney, NY, USA
Telephone Plug
TP-105
Telephone Plug TP-105
Mates with NEXUS Series TJ-105 jacks and jack TJT-125. One piece monel contacts, integrally molded into red plastic body.

Mates with NEXUS Series TJ-105 jacks and jack TJT-125. One piece monel contacts, integrally molded into red plastic body.

Supplier's Site
 - Amphenol TP-105 - PEI-Genesis
Philadelphia, PA, United States
Biaxial Shielded Telephone Plu

Biaxial Shielded Telephone Plu

Buy Now
Audio Connectors - 1967-1087-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
1967-1087-ND
Audio Connectors 1967-1087-ND
Phone Plug 5 Conductor (TRRRS) Connector Solder

Phone Plug 5 Conductor (TRRRS) Connector Solder

Buy Now Datasheet
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - TP-105 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
TP-105
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks TP-105
U-384/U KITTED ITEM

U-384/U KITTED ITEM

Buy Now
Jack Plugs & Sockets - 232243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
232243
Jack Plugs & Sockets 232243
5 conductor telephone plug, milspec U-38

5 conductor telephone plug, milspec U-38

Supplier's Site
Telephone Plug 5 Conductor Rohs Compliant Amphenol Industrial - 10AH1388 - Newark, An Avnet Company
Chicago, IL, United States
Telephone Plug 5 Conductor Rohs Compliant Amphenol Industrial
10AH1388
Telephone Plug 5 Conductor Rohs Compliant Amphenol Industrial 10AH1388
TELEPHONE PLUG 5 CONDUCTOR ROHS COMPLIANT: YES

TELEPHONE PLUG 5 CONDUCTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Aerospace Corporation PEI-Genesis DigiKey Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TP-105 Amphenol TP-105 1967-1087-ND TP-105 232243 10AH1388
Product Name Telephone Plug Audio Connectors Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Jack Plugs & Sockets Telephone Plug 5 Conductor Rohs Compliant Amphenol Industrial
Connector Type Military Connector; Phone Jack / Plug Audio / Video; Phone Jack / Plug Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details