Amphenol Aerospace Corporation Electronic Connector TV06RW-17-35S

Description
MIL-DTL-38999 Circular Connector, 55 Pos Female Crimp, Straight, Aluminum Product overview: TV06RW-17-35S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-TV06RW-17-35S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MIL-DTL-38999 Circular Connector, 55 Pos Female Crimp, Straight, Aluminum Product overview: TV06RW-17-35S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-TV06RW-17-35S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
436-TV06RW-17-35S
Electronic Connector 436-TV06RW-17-35S
MIL-DTL-38999 Circular Connector, 55 Pos Female Crimp, Straight, Aluminum Product overview: TV06RW-17-35S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-TV06RW-17-35S can be used for catalog matching and distributor lookup.

MIL-DTL-38999 Circular Connector, 55 Pos Female Crimp, Straight, Aluminum Product overview: TV06RW-17-35S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-TV06RW-17-35S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - Amphenol TV06RW-17-35S - PEI-Genesis
Philadelphia, PA, United States
TV 55C 55#22D SKT PLUG

TV 55C 55#22D SKT PLUG

Buy Now
Swedesboro, NJ, United States
TV 55C 55#22D SKT PLUG

TV 55C 55#22D SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
TV06RW-17-35S
MIL Spec Connector - MIL-DTL-38999 III TV06RW-17-35S
PLUG

PLUG

Buy Now
Circular Connector Assemblies - 1178-TV06RW-17-35S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-TV06RW-17-35S-ND
Circular Connector Assemblies 1178-TV06RW-17-35S-ND
PLUG

PLUG

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - 1232642-TV06RW-17-35S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1232642-TV06RW-17-35S
Connectors, Interconnects - Circular Connectors 1232642-TV06RW-17-35S
Win Source Part Number: 1232642-TV06RW-17-35 S Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, Tri-Start™ TV Number of Positions: 55 Color: Olive Drab Features: Coupling Nut, Self Locking Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Marine, Military Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 17-35 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -65°C ~ 175°C Shell Material: Aluminum Shell Finish: Olive Drab Cadmium Insert Material: Thermoplastic Alternative Parts (Cross-Reference): TV06RW17-35S; TV06RW1735S; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Aerospace Operations Other Names: TV06RW1735S,3937-TV0 6RW-17-35S,AATV06RW- 17-35S Base Product Number: TV06RW RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1232642-TV06RW-17-35S
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-DTL-38999 Series III, Tri-Start™ TV
Number of Positions: 55
Color: Olive Drab
Features: Coupling Nut, Self Locking
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Shielded
Applications: Aviation, Marine, Military
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 17-35
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 175°C
Shell Material: Aluminum
Shell Finish: Olive Drab Cadmium
Insert Material: Thermoplastic
Alternative Parts (Cross-Reference): TV06RW17-35S; TV06RW1735S;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Aerospace Operations
Other Names: TV06RW1735S,3937-TV06RW-17-35S,AATV06RW-17-35S
Base Product Number: TV06RW
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet
Circular Connector, Mil-C-38999 Series Iii, Plug, 55, Socket, Crimp, Cable Mount Rohs Compliant Amphenol Aerospace - 96W5613 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-38999 Series Iii, Plug, 55, Socket, Crimp, Cable Mount Rohs Compliant Amphenol Aerospace
96W5613
Circular Connector, Mil-C-38999 Series Iii, Plug, 55, Socket, Crimp, Cable Mount Rohs Compliant Amphenol Aerospace 96W5613
Circular Connector, MIL-C-38999 Series III, Plug, 55, Socket, Crimp, Cable Mount RoHS Compliant: No

Circular Connector, MIL-C-38999 Series III, Plug, 55, Socket, Crimp, Cable Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-TV06RW-17-35S Amphenol TV06RW-17-35S TV06RW-17-35S TV06RW-17-35S 1178-TV06RW-17-35S-ND 1232642-TV06RW-17-35S 96W5613
Product Name Electronic Connector MIL Spec Connector - MIL-DTL-38999 III Circular Connector Assemblies Connectors, Interconnects - Circular Connectors Circular Connector, Mil-C-38999 Series Iii, Plug, 55, Socket, Crimp, Cable Mount Rohs Compliant Amphenol Aerospace
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.1305 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details