Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 III TV06RW-25-35SA

Description
TV 128C 128#22D SKT PLUG CAD
Request a Quote Datasheet
Description
TV 128C 128#22D SKT PLUG CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TV06RW-25-35SA - PEI-Genesis
Philadelphia, PA, United States
TV 128C 128#22D SKT PLUG CAD

TV 128C 128#22D SKT PLUG CAD

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
TV06RW-25-35SA
MIL Spec Connector - MIL-DTL-38999 III TV06RW-25-35SA
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
TV 128C 128#22D SKT PLUG

TV 128C 128#22D SKT PLUG

Buy Now
Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial - 97J3319 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial
97J3319
Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial 97J3319
CIRCULAR CONNECTOR PLUG SIZE 25, 128 POSITION CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 128 POSITION CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TV06RW-25-35SA TV06RW-25-35SA TV06RW-25-35SA 97J3319
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190512A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Strip Connector Standards - Type Surface Mount - A24001-020 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details