Amphenol Nexus Technologies, Incorporated Biaxial Shielded Telephone Plug TP-108

Description
8 conductor, biaxial shielded telephone plug in a TP-106 case, mates with the TJ-108 jack.
Request a Quote Datasheet
Description
8 conductor, biaxial shielded telephone plug in a TP-106 case, mates with the TJ-108 jack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biaxial Shielded Telephone Plug - TP-108 - Amphenol Aerospace Corporation
Sidney, NY, USA
Biaxial Shielded Telephone Plug
TP-108
Biaxial Shielded Telephone Plug TP-108
8 conductor, biaxial shielded telephone plug in a TP-106 case, mates with the TJ-108 jack.

8 conductor, biaxial shielded telephone plug in a TP-106 case, mates with the TJ-108 jack.

Supplier's Site
Connectors, Interconnects - Barrel - Audio Connectors - 1007858-TP-108 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel - Audio Connectors
1007858-TP-108
Connectors, Interconnects - Barrel - Audio Connectors 1007858-TP-108
Win Source Part Number: 1007858-TP-108 Category: Connectors, Interconnects>Barrel - Audio Connectors Connector Type: Phone Plug, Biaxial Termination: Solder Package: Bulk Contact Material: Brass Gender: Female and Male Shielding: Shielded Housing Material: Plastic Standard Package: 1 Number of Positions/Contacts: 8 Conductors, 8 Contacts Internal Switch(s): Does Not Contain Switch Includes: 14 pcs - 2 Connectors, 3 Nuts, 3 Screws, 2 pc Shell, 1 Strain Relief, 3 Washers Contact Material - Plating: Nickel Actual Diameter: 0.281" (7.14mm) Mounting Type: Free Hanging (In-Line) Signal Lines: 8 Conductor Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Amphenol NEXUS Technologies Other Names: 1967-1089

Win Source Part Number: 1007858-TP-108
Category: Connectors, Interconnects>Barrel - Audio Connectors
Connector Type: Phone Plug, Biaxial
Termination: Solder
Package: Bulk
Contact Material: Brass
Gender: Female and Male
Shielding: Shielded
Housing Material: Plastic
Standard Package: 1
Number of Positions/Contacts: 8 Conductors, 8 Contacts
Internal Switch(s): Does Not Contain Switch
Includes: 14 pcs - 2 Connectors, 3 Nuts, 3 Screws, 2 pc Shell, 1 Strain Relief, 3 Washers
Contact Material - Plating: Nickel
Actual Diameter: 0.281" (7.14mm)
Mounting Type: Free Hanging (In-Line)
Signal Lines: 8 Conductor
Body Color: Silver, Black
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Amphenol NEXUS Technologies
Other Names: 1967-1089

Buy Now Datasheet
Audio Connectors - 1967-1089-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
1967-1089-ND
Audio Connectors 1967-1089-ND
Phone Plug, Biaxial 8 Conductor Connector Solder

Phone Plug, Biaxial 8 Conductor Connector Solder

Buy Now Datasheet

Technical Specifications

  Amphenol Aerospace Corporation Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TP-108 1007858-TP-108 1967-1089-ND
Product Name Biaxial Shielded Telephone Plug Connectors, Interconnects - Barrel - Audio Connectors Audio Connectors
Connector Type Military Connector; Phone Jack / Plug Audio / Video Audio / Video; Phone Jack / Plug
Gender Male / Plug Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details