Amphenol Aerospace Corporation Connector, Circular, Plug, 9-5, Al; Product Range Amphenol Aerospace TV06RGQF-9-5P(LC)

Description
CONNECTOR, CIRCULAR, PLUG, 9-5, AL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, CIRCULAR, PLUG, 9-5, AL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Circular, Plug, 9-5, Al; Product Range Amphenol Aerospace - 51T4252 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Circular, Plug, 9-5, Al; Product Range Amphenol Aerospace
51T4252
Connector, Circular, Plug, 9-5, Al; Product Range Amphenol Aerospace 51T4252
CONNECTOR, CIRCULAR, PLUG, 9-5, AL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CONNECTOR, CIRCULAR, PLUG, 9-5, AL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51T4252
Product Name Connector, Circular, Plug, 9-5, Al; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-584-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Binding Post to 0.080″ Pin Plug, Adapter - 9330 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details