Amphenol Aerospace Corporation Circular Connector, Plug, 25-187, 187Pos, Cable; Product Range Amphenol Aerospace TV06RF25-187S

Description
CIRCULAR CONNECTOR, PLUG, 25-187, 187POS, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:187Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 25-187, 187POS, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:187Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 25-187, 187Pos, Cable; Product Range Amphenol Aerospace - 50T4083 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-187, 187Pos, Cable; Product Range Amphenol Aerospace
50T4083
Circular Connector, Plug, 25-187, 187Pos, Cable; Product Range Amphenol Aerospace 50T4083
CIRCULAR CONNECTOR, PLUG, 25-187, 187POS, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:187Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 25-187, 187POS, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:187Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50T4083
Product Name Circular Connector, Plug, 25-187, 187Pos, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Coaxial Adapters - K237C8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details