Amphenol Corporation Electronic Connector TV06DT-25-43SC

Description
Standard Circular Connector TV 43C 23#20 20# 16 SKT PLUG Product overview: TV06DT-25-43SC from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-TV06DT-25-43SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Standard Circular Connector TV 43C 23#20 20# 16 SKT PLUG Product overview: TV06DT-25-43SC from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-TV06DT-25-43SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 329-TV06DT-25-43SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
329-TV06DT-25-43SC
Electronic Connector 329-TV06DT-25-43SC
Standard Circular Connector TV 43C 23#20 20# 16 SKT PLUG Product overview: TV06DT-25-43SC from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-TV06DT-25-43SC can be used for catalog matching and distributor lookup.

Standard Circular Connector TV 43C 23#20 20# 16 SKT PLUG Product overview: TV06DT-25-43SC from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-TV06DT-25-43SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - 1101617-TV06DT-25-43SC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1101617-TV06DT-25-43SC
Connectors, Interconnects - Circular Connectors 1101617-TV06DT-25-43SC
Win Source Part Number: 1101617-TV06DT-25-43 SC Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, Tri-Start™ TV Number of Positions: 43 Features: Coupling Nut, Self Locking Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Marine, Military Orientation: C Standard Package: 1 Shell Size - Insert: 25-43 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -65°C ~ 175°C Shell Material: Aluminum Shell Finish: Durmalon™ Insert Material: Thermoplastic Alternative Parts (Cross-Reference): D38999/26MJ43SN; D38999/26JJ43SN; D38999/26FJ43SB; D38999/26WJ43PA; D38999/26WJ43PC; D38999/26WJ43SC; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Aerospace Operations Other Names: AATV06DT-25-43SC,TV0 6DT2543SC Base Product Number: TV06DT Primary Material: Metal

Win Source Part Number: 1101617-TV06DT-25-43SC
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-DTL-38999 Series III, Tri-Start™ TV
Number of Positions: 43
Features: Coupling Nut, Self Locking
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Shielded
Applications: Aviation, Marine, Military
Orientation: C
Standard Package: 1
Shell Size - Insert: 25-43
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 175°C
Shell Material: Aluminum
Shell Finish: Durmalon™
Insert Material: Thermoplastic
Alternative Parts (Cross-Reference): D38999/26MJ43SN; D38999/26JJ43SN; D38999/26FJ43SB; D38999/26WJ43PA; D38999/26WJ43PC; D38999/26WJ43SC;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Aerospace Operations
Other Names: AATV06DT-25-43SC,TV06DT2543SC
Base Product Number: TV06DT
Primary Material: Metal

Buy Now Datasheet
 - Amphenol TV06DT-25-43SC - PEI-Genesis
Philadelphia, PA, United States
TV 43C 23#20 20#16 SKT PLUG

TV 43C 23#20 20#16 SKT PLUG

Buy Now
Tv 43C 23#20 20#16 Skt Plug Rohs Compliant Amphenol - 43Y7314 - Newark, An Avnet Company
Chicago, IL, United States
Tv 43C 23#20 20#16 Skt Plug Rohs Compliant Amphenol
43Y7314
Tv 43C 23#20 20#16 Skt Plug Rohs Compliant Amphenol 43Y7314
TV 43C 23#20 20#16 SKT PLUG ROHS COMPLIANT: YES

TV 43C 23#20 20#16 SKT PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 329-TV06DT-25-43SC 1101617-TV06DT-25-43SC Amphenol TV06DT-25-43SC 43Y7314
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors Tv 43C 23#20 20#16 Skt Plug Rohs Compliant Amphenol
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF12-R5SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details