This Enclosure box is suitable for indoor installation and protected outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | K 9065 |
| Product Name | Liquid Tight Polystyrene Enclosure |
| Type | Junction Box |
| Shape | Rectangular |
| Length | 4.7 inch (119 mm) |
| Width | 5.5 inch (140 mm) |
| Depth | 2.8 inch (71.12 mm) |