Hi-Tech Controls, Inc. Liquid Tight Polystyrene Enclosure D 9020

Description
This Enclosure box is suitable for indoor installation and protected outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737.
Description
This Enclosure box is suitable for indoor installation and protected outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737.

Suppliers

Company
Product
Description
Supplier Links
Liquid Tight Polystyrene Enclosure - D 9020 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Liquid Tight Polystyrene Enclosure
D 9020
Liquid Tight Polystyrene Enclosure D 9020
This Enclosure box is suitable for indoor installation and protected outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737.

This Enclosure box is suitable for indoor installation and protected outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737.

Supplier's Site

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Industrial Enclosures
Product Number D 9020
Product Name Liquid Tight Polystyrene Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 3.5 inch (88.9 mm)
Width 3.5 inch (88.9 mm)
Depth 2.1 inch (53.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411BU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
5 suppliers
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
Modular Panel Mount Din Boxes - Type A - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.84 to 5.67 inch (72.14 to 144 mm)
View Details