This Enclosure box is suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | K 7005 |
| Product Name | Impact-Resistant Polycarbonate Enclosure |
| Type | Junction Box |
| Shape | Rectangular |
| Length | 11.81 inch (300 mm) |
| Width | 17.72 inch (450 mm) |
| Depth | 6.69 inch (170 mm) |