Hi-Tech Controls, Inc. Liquid Tight Modular Enclosure Mi 9420

Description
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment.
Description
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment.

Suppliers

Company
Product
Description
Supplier Links
Liquid Tight Modular Enclosure - Mi 9420 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Liquid Tight Modular Enclosure
Mi 9420
Liquid Tight Modular Enclosure Mi 9420
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment.

Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment.

Supplier's Site

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Industrial Enclosures
Product Number Mi 9420
Product Name Liquid Tight Modular Enclosure
Type Electronic and Instrument Enclosures; Modular enclosure
Shape Rectangular
Length 23.62 inch (600 mm)
Width 11.81 inch (300 mm)
Depth 6.69 inch (170 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 1414PHKLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details