This Enclosure box is suitable for indoor installation and protected outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | D 9025 |
| Product Name | Liquid Tight Polystyrene Enclosure |
| Type | Junction Box |
| Shape | Rectangular; Square |
| Length | 3.46 inch (87.88 mm) |
| Width | 3.46 inch (87.88 mm) |
| Depth | 2.09 inch (53.09 mm) |