6.89"(W) x 3.14"(H) x 2.24"(D)
Buttons:
Two Green, Momentary - Flush
One Red, Momentary - Flush
Contacts:
Two: NO (Normally Open)
One: NC (Normally Closed)
Three: Spacers
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | MC-3B-NONONC-F |
| Product Name | Die-Cast Aluminum Three Button Enclosure |
| Type | Pushbutton Enclosures |
| Shape | Rectangular |
| Length | 3.14 inch (79.76 mm) |
| Width | 6.89 inch (175 mm) |
| Depth | 2.24 inch (56.9 mm) |