Belden Inc. Boxes, Enclosures, Racks - Rack Accessories AX100795

Description
Win Source Part Number: 981873-AX100795 Category: Boxes, Enclosures, Racks>Rack Accessories Package: Bulk Accessory Type: Cable Management Standard Package: 1 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Belden Inc.
Request a Quote
Description
Win Source Part Number: 981873-AX100795 Category: Boxes, Enclosures, Racks>Rack Accessories Package: Bulk Accessory Type: Cable Management Standard Package: 1 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Belden Inc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Accessories - AX100795 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Accessories
AX100795
Boxes, Enclosures, Racks - Rack Accessories AX100795
Win Source Part Number: 981873-AX100795 Category: Boxes, Enclosures, Racks>Rack Accessories Package: Bulk Accessory Type: Cable Management Standard Package: 1 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Belden Inc.

Win Source Part Number: 981873-AX100795
Category: Boxes, Enclosures, Racks>Rack Accessories
Package: Bulk
Accessory Type: Cable Management
Standard Package: 1
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
Mfr: Belden Inc.

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number AX100795
Product Name Boxes, Enclosures, Racks - Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0141 - Newark, An Avnet Company
Specs
Length 1.78 inch (45.29 mm)
Width 4.33 inch (110 mm)
Depth 8.66 inch (220 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details