Belden Inc. 19" Rackmount Cable Standoff Cable Standoff

Description
Rack Mount 19" Cable Standoff
Datasheet
Description
Rack Mount 19" Cable Standoff
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19
St. Louis, MO, United States
19" Rackmount Cable Standoff
Cable Standoff
19" Rackmount Cable Standoff Cable Standoff
Rack Mount 19" Cable Standoff

Rack Mount 19" Cable Standoff

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Industrial Enclosures
Product Number Cable Standoff
Product Name 19" Rackmount Cable Standoff
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Server Racks and Cabinets - C2RR197023LG1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 77.31 inch (1964 mm)
Width 23 inch (584 mm)
View Details
2 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details