Belden Inc. Boxes, Enclosures, Racks - Rack Accessories AX100792

Description
Win Source Part Number: 1013735-AX100792 Category: Boxes, Enclosures, Racks>Rack Accessories Package: Bulk Accessory Type: Cable Management Standard Package: 1 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Belden Inc.
Request a Quote
Description
Win Source Part Number: 1013735-AX100792 Category: Boxes, Enclosures, Racks>Rack Accessories Package: Bulk Accessory Type: Cable Management Standard Package: 1 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Belden Inc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Accessories - AX100792 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Accessories
AX100792
Boxes, Enclosures, Racks - Rack Accessories AX100792
Win Source Part Number: 1013735-AX100792 Category: Boxes, Enclosures, Racks>Rack Accessories Package: Bulk Accessory Type: Cable Management Standard Package: 1 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Belden Inc.

Win Source Part Number: 1013735-AX100792
Category: Boxes, Enclosures, Racks>Rack Accessories
Package: Bulk
Accessory Type: Cable Management
Standard Package: 1
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
Mfr: Belden Inc.

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number AX100792
Product Name Boxes, Enclosures, Racks - Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details