ACE BATTERY CO., LTD. Datasheets for Batteries

Industrial batteries translate chemical energy into electricity.
Batteries: Learn more

Product Name Notes
ACE offers cylindrical lithium ion battery cells (lifepo4,nmc, rechargeable) like 18650, 26650 and 21700, with different li-ion types, diversified capacity levels and discharge rates such as 1200mah, 1500mah, 2000 mah,...
ACE provides the best 12V and 48V LiFePO4 battery system for RVs, designed to replace lead-acid batteries, without maintenance, fast charging, longer life, and environmental protection; according to user experience,...
ACE provides the best LiFePO4 battery solution for golf carts, designed to replace lead-acid batteries, with no maintenance, fast charging, longer life, and environmental protection features; developed 36V, 48V, 72V...
ACE's 24v and 48v voltage platform LiFePO4 battery systems for scissor lifts (AWP) are maintenance-free, fast charging, longer life and environmentally friendly, making working at heights safer, more efficient, and...
Featuring high energy density, ACE Lifepo4 Pouch Cell is mainly used in digital, medical products, LEV and ESS, etc. The pouch cell battery made by ACE has many good features,...
Featuring high energy density, ACE polymer, and prismatic batteries are mainly used in digital, medical products, LEV and ESS, etc. The lithium ion prismatic battery has many good features which...
LiFePO4 industrial cleaning equipment battery is a systematic design of ACE using modular thinking, adding a low-temperature heating function, with the characteristics of no maintenance, fast charging, longer life, and...
Material Handling Batteries are mainly used in forklifts, AGV, and other similar applications. Material Handling Batteries voltage include 12V/24V/36V/48V voltage range from 20~250Ah capacity. These lithium-ion batteries are made with...
Medical Batteries are mainly used in Medical products like Medical vehicle batteries/Emergency X-ray Machine/Portable B Supersonic Diagnostic Set/Medical Infusion Pump,Battery pack voltage include 12V/24V/36V/48V voltage range from 15~100Ah capacity. Medical...
Powersport Battery is mainly used in Motorcycle Starting, Automobile Starting and other similar applications. 12.8V voltage range from 3.3~16Ah capacity,can increase capacity design base on the system application requirement. Powersport...
The ACE BATTERY Telecom series 48V rack-mounted telecom li-ion batteries are designed for the telecommunications market. This series combines safe and reliable ACEBATTERY LFP prismatic cells with a dedicated battery...
The ACE Encore series 48V rack-mounted telecom li-ion batteries are designed for the telecommunications and UPS market. This series combines safe and reliable LFP prismatic cells with dedicated battery management...
The ACE Encore series Li-ion UPS batteries are developed for rack mounted. This series integrates ACE high energy density and high-rate cells with dedicated battery management system (BMS) to provide...
The ACE Encore series Li-ion UPS batteries are developed for rack mounted. This series integrates ACE high-energy density and high-rate cells with dedicated battery management system (BMS) to provide system...
The ACE Encore series Li-ion UPS batteries are developed for rack mounted. This series integrates ACE high-energydensity and high-rate cells with dedicated battery management system (BMS) to provide system reliability...
The ACE residential energy storage system (RESS) ePower series battery packs can work with a solar energy storage system and optimize system performance, absorb excessive PV electricity and supply power...
The ACE residential energy storage system (RESS) Power-on series battery packs can work on and off-grid and can be used to optimize solar system performance, absorb excessive PV electricity and...
The I&C energy storage system is mainly used for users whose loads are connected to the power grid. The system can be connected to the grid or off the grid.
This product is representative of highly modularized and standardized ACE products, according to 3S(Safe/Strong/Smart ) energy storage concept and Car specification level quality requirements; power shifting, combined new energy power...
This series of ACE energy storage systems are mainly composed of the battery, battery management system (BMS), monitoring system, fire-proof system, temperature control system, and container auxiliary equipment. The product...
Two-Wheeler Batteries are mainly used in 2-wheel electric vehicles, 3-wheel electric vehicles, wheelchairs and other products with a Strong Mechanical Design for vibration and impaction in operation. For the product...