ACE BATTERY CO., LTD. Medical Battery 12.8V/52Ah B.CARE-2432

Description
Medical Batteries are mainly used in Medical products like Medical vehicle batteries/Emergency X-ray Machine/Portable B Supersonic Diagnostic Set/Medical Infusion Pump,Battery pack voltage include 12V/24V/36V/48V voltage range from 15~100Ah capacity. Medical Batteries, produced by lithium-ion battery factory, use ACE BMS manage the system with complete protection design to ensure ultra-high safety and reliability,Support I2C/SMBUS/CANBUS/RS4 84/RS232 Communication with high precision fuel gauge,and warning user to replace the Battery according to remain run time,to keep the system safe and continuous operation. Medical Batteries, as high-quality lithium-ion batteries, can support parallel functions to extend capacity base on application, and support hot-swap function with parallel battery packs, and customers can replace parallel battery packs to keep their device being continuous.
Description
Medical Batteries are mainly used in Medical products like Medical vehicle batteries/Emergency X-ray Machine/Portable B Supersonic Diagnostic Set/Medical Infusion Pump,Battery pack voltage include 12V/24V/36V/48V voltage range from 15~100Ah capacity. Medical Batteries, produced by lithium-ion battery factory, use ACE BMS manage the system with complete protection design to ensure ultra-high safety and reliability,Support I2C/SMBUS/CANBUS/RS4 84/RS232 Communication with high precision fuel gauge,and warning user to replace the Battery according to remain run time,to keep the system safe and continuous operation. Medical Batteries, as high-quality lithium-ion batteries, can support parallel functions to extend capacity base on application, and support hot-swap function with parallel battery packs, and customers can replace parallel battery packs to keep their device being continuous.

Suppliers

Company
Product
Description
Supplier Links
Medical Battery 12.8V/52Ah - B.CARE-2432 - ACE BATTERY CO., LTD.
Nanshan District, Shenzhen, China
Medical Battery 12.8V/52Ah
B.CARE-2432
Medical Battery 12.8V/52Ah B.CARE-2432
Medical Batteries are mainly used in Medical products like Medical vehicle batteries/Emergency X-ray Machine/Portable B Supersonic Diagnostic Set/Medical Infusion Pump,Battery pack voltage include 12V/24V/36V/48V voltage range from 15~100Ah capacity. Medical Batteries, produced by lithium-ion battery factory, use ACE BMS manage the system with complete protection design to ensure ultra-high safety and reliability,Support I2C/SMBUS/CANBUS/RS4 84/RS232 Communication with high precision fuel gauge,and warning user to replace the Battery according to remain run time,to keep the system safe and continuous operation. Medical Batteries, as high-quality lithium-ion batteries, can support parallel functions to extend capacity base on application, and support hot-swap function with parallel battery packs, and customers can replace parallel battery packs to keep their device being continuous.

Medical Batteries are mainly used in Medical products like Medical vehicle batteries/Emergency X-ray Machine/Portable B Supersonic Diagnostic Set/Medical Infusion Pump,Battery pack voltage include 12V/24V/36V/48V voltage range from 15~100Ah capacity.
Medical Batteries, produced by lithium-ion battery factory, use ACE BMS manage the system with complete protection design to ensure ultra-high safety and reliability,Support I2C/SMBUS/CANBUS/RS484/RS232 Communication with high precision fuel gauge,and warning user to replace the Battery according to remain run time,to keep the system safe and continuous operation.
Medical Batteries, as high-quality lithium-ion batteries, can support parallel functions to extend capacity base on application, and support hot-swap function with parallel battery packs, and customers can replace parallel battery packs to keep their device being continuous.

Supplier's Site

Technical Specifications

  ACE BATTERY CO., LTD.
Product Category Batteries
Product Number B.CARE-2432
Product Name Medical Battery 12.8V/52Ah
Specialty Cells Battery Packs and Assemblies
Application Medical Equipment
Voltage 25.6 volts
Capacity 32.4 ampere-hr
Operating Temperature 32 to 131 F (0.0 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details