ACE BATTERY CO., LTD. Powersport Battery 12.8V Series BKFP0501

Description
Powersport Battery is mainly used in Motorcycle Starting, Automobile Starting and other similar applications. 12.8V voltage range from 3.3~16Ah capacity,can increase capacity design base on the system application requirement. Powersport Battery, produced by the lithium-ion battery company, use ACE BMS to manage the system with complete protection design to ensure ultra-high safety and reliability, can support high starting current for application even in low-temperature ambient, with strong Mechanical Design for vibration, impaction and IP requirement for the actual application. And these lithium-ion batteries are low leak current, long calendar life and cycle life which are good for application. External function support like SOC displaces in LED, Internal charger to support charge with USB.
Description
Powersport Battery is mainly used in Motorcycle Starting, Automobile Starting and other similar applications. 12.8V voltage range from 3.3~16Ah capacity,can increase capacity design base on the system application requirement. Powersport Battery, produced by the lithium-ion battery company, use ACE BMS to manage the system with complete protection design to ensure ultra-high safety and reliability, can support high starting current for application even in low-temperature ambient, with strong Mechanical Design for vibration, impaction and IP requirement for the actual application. And these lithium-ion batteries are low leak current, long calendar life and cycle life which are good for application. External function support like SOC displaces in LED, Internal charger to support charge with USB.

Suppliers

Company
Product
Description
Supplier Links
Powersport Battery 12.8V Series - BKFP0501 - ACE BATTERY CO., LTD.
Nanshan District, Shenzhen, China
Powersport Battery 12.8V Series
BKFP0501
Powersport Battery 12.8V Series BKFP0501
Powersport Battery is mainly used in Motorcycle Starting, Automobile Starting and other similar applications. 12.8V voltage range from 3.3~16Ah capacity,can increase capacity design base on the system application requirement. Powersport Battery, produced by the lithium-ion battery company, use ACE BMS to manage the system with complete protection design to ensure ultra-high safety and reliability, can support high starting current for application even in low-temperature ambient, with strong Mechanical Design for vibration, impaction and IP requirement for the actual application. And these lithium-ion batteries are low leak current, long calendar life and cycle life which are good for application. External function support like SOC displaces in LED, Internal charger to support charge with USB.

Powersport Battery is mainly used in Motorcycle Starting, Automobile Starting and other similar applications. 12.8V voltage range from 3.3~16Ah capacity,can increase capacity design base on the system application requirement. Powersport Battery, produced by the lithium-ion battery company, use ACE BMS to manage the system with complete protection design to ensure ultra-high safety and reliability, can support high starting current for application even in low-temperature ambient, with strong Mechanical Design for vibration, impaction and IP requirement for the actual application. And these lithium-ion batteries are low leak current, long calendar life and cycle life which are good for application. External function support like SOC displaces in LED, Internal charger to support charge with USB.

Supplier's Site

Technical Specifications

  ACE BATTERY CO., LTD.
Product Category Batteries
Product Number BKFP0501
Product Name Powersport Battery 12.8V Series
Specialty Cells Battery Packs and Assemblies
Application Powersport
CA / MCA 150 amps
Width / Diameter 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1485 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 24.5 inch (622 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details