ACE BATTERY CO., LTD. GESS - Battery System 614V ACE-I&C-H1

Description
The I&C energy storage system is mainly used for users whose loads are connected to the power grid. The system can be connected to the grid or off the grid. It can integrate high-performance PCS equipment, which has the characteristics of easy deployment, safe and reliable equipment, high energy density, flexible configuration, efficient operation, and maintenance, etc. The I&C energy storage system can be widely used in peak shaving and valley filling, electricity charge management, demand response, industrial and commercial microgrid and other application scenarios to provide users with one-stop energy storage solutions.
Description
The I&C energy storage system is mainly used for users whose loads are connected to the power grid. The system can be connected to the grid or off the grid. It can integrate high-performance PCS equipment, which has the characteristics of easy deployment, safe and reliable equipment, high energy density, flexible configuration, efficient operation, and maintenance, etc. The I&C energy storage system can be widely used in peak shaving and valley filling, electricity charge management, demand response, industrial and commercial microgrid and other application scenarios to provide users with one-stop energy storage solutions.

Suppliers

Company
Product
Description
Supplier Links
GESS - Battery System 614V - ACE-I&C-H1 - ACE BATTERY CO., LTD.
Nanshan District, Shenzhen, China
GESS - Battery System 614V
ACE-I&C-H1
GESS - Battery System 614V ACE-I&C-H1
The I&C energy storage system is mainly used for users whose loads are connected to the power grid. The system can be connected to the grid or off the grid. It can integrate high-performance PCS equipment, which has the characteristics of easy deployment, safe and reliable equipment, high energy density, flexible configuration, efficient operation, and maintenance, etc. The I&C energy storage system can be widely used in peak shaving and valley filling, electricity charge management, demand response, industrial and commercial microgrid and other application scenarios to provide users with one-stop energy storage solutions.

The I&C energy storage system is mainly used for users whose loads are connected to the power grid. The system can be connected to the grid or off the grid. It can integrate high-performance PCS equipment, which has the characteristics of easy deployment, safe and reliable equipment, high energy density, flexible configuration, efficient operation, and maintenance, etc.
The I&C energy storage system can be widely used in peak shaving and valley filling, electricity charge management, demand response, industrial and commercial microgrid and other application scenarios to provide users with one-stop energy storage solutions.

Supplier's Site

Technical Specifications

  ACE BATTERY CO., LTD.
Product Category Batteries
Product Number ACE-I&C-H1
Product Name GESS - Battery System 614V
Application Grid Energy Storage System
Operating Temperature 32 to 131 F (0.0 to 55 C)
Width / Diameter 24.8 inch (630 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1802-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 13 inch (330 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details